EN
  • EN
  • DE

LT1640LIS8#TRPBF

Part No LT1640LIS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 122650-LT1640LIS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1640LIS8#TRPBF CAD Model

Description

Product Overview: LT1640LIS8#TRPBF

The LT1640LIS8#TRPBF is an advanced circuit protection and monitoring solution from Linear Technology, designed to cater to a wide range of applications requiring reliable overcurrent and overvoltage protection. This product is especially suitable for systems that need to ensure safety and longevity by guarding against unpredictable electrical conditions.

Key Features

  • Overcurrent Protection: The LT1640LIS8#TRPBF offers robust overcurrent protection, ensuring that your devices are shielded from potentially damaging current spikes.
  • Overvoltage Protection: It also includes overvoltage protection, which is crucial for maintaining the integrity of electrical components when voltage levels exceed safe thresholds.
  • High Accuracy: With its precision engineering, this product delivers high accuracy in monitoring and control, providing peace of mind for critical applications.
  • Wide Operating Range: The device can operate effectively over a wide range of temperatures and input voltages, making it versatile for various environments and situations.
  • Compact Size: The LT1640LIS8#TRPBF comes in a compact package, allowing for easy integration into space-constrained designs without compromising on performance.

Applications

Due to its robust protection features and high reliability, the LT1640LIS8#TRPBF is ideal for use in:

  • Power supply systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial controls
  • Consumer electronics

Technical Specifications

The technical specifications of the LT1640LIS8#TRPBF include:

  • Package: LISO8
  • Temperature Range: Specified over the full commercial and industrial temperature ranges
  • Supply Voltage Range: Designed to accommodate a broad range of supply voltages

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1640LIS8#TRPBF is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for your critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9376 $59.2512
29+ $4.0517 $117.4993
45+ $3.9247 $176.6115
61+ $3.7976 $231.6536
79+ $3.6717 $290.0643
106+ $3.2918 $348.9308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess