EN
  • EN
  • DE

LTC4218IGN#TRPBF

Part No LTC4218IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications ATCA, MicroTCA
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.9 V to 26.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Win Source Part Number 124020-LTC4218IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4218IGN#TRPBF CAD Model

Description

LTC4218IGN#TRPBF - Hot Swap Controller from Linear Technology

The LTC4218IGN#TRPBF is a sophisticated hot swap controller designed by Linear Technology, a company known for its high-performance analog integrated circuits. This component is specifically engineered to allow safe board insertion and removal from a live backplane or other power sources. It is housed in a compact 16-lead SSOP package, ensuring a space-efficient footprint in various applications.

At the heart of the LTC4218IGN#TRPBF's functionality is its ability to control the inrush current during system startup, thereby preventing glitches on the supply rail, which can reset or disrupt other components in the system. This is achieved through an adjustable soft-start feature that gradually ramps up the load capacitor voltage, minimizing the stress on both the connector and the system's power supply.

The device operates over a wide voltage range from 2.9V to 26.5V, making it versatile for a broad spectrum of applications. It also includes overcurrent and over-temperature protection features, enhancing the reliability and longevity of the system it is protecting. The overcurrent function is user-configurable, allowing for precise control based on the needs of the specific application.

The LTC4218IGN#TRPBF offers a status flag that indicates when the output voltage is within nominal range, providing a clear signal for system monitoring. Additionally, it includes an undervoltage lockout feature that ensures the controller remains off if the supply voltage is insufficient, thus protecting the load and the controller itself.

Designed with the needs of modern electronic systems in mind, the LTC4218IGN#TRPBF is ideal for use in servers, telecom systems, and network equipment where reliable power management is critical. Its robust feature set ensures that it can handle the challenges of hot swapping, making it a go-to solution for engineers looking to enhance system safety and maintainability without sacrificing performance or space.

Linear Technology's commitment to quality means that the LTC4218IGN#TRPBF is manufactured to the highest standards, ensuring reliable operation in the most demanding environments. Whether you're designing a new system or upgrading an existing one, this hot swap controller is an excellent choice for managing power and protecting valuable electronic components.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to €13.3124
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to €3.9937
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to €67.8933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €7.5926 €53.1480
15+ €6.2298 €93.4468
23+ €6.0351 €138.8077
32+ €5.8404 €186.8944
41+ €5.6458 €231.4770
55+ €5.0617 €278.3924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess