Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications PCI
Features Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Thermal Limit, UVLO
Voltage - Supply 10.8V ~ 13.2V
Current - Output (Max) 205mA, 1A
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 2.5 mA
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MAX5916
Standard Package 34 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829874-MAX5916EUI
Ultra Librarian 3D Model Ultra Librarian MAX5916EUI CAD Model

Description

Maxim Integrated MAX5916EUI Hot Swap Controller

The MAX5916EUI is a cutting-edge hot swap controller designed by Maxim Integrated, renowned for their innovative solutions in the field of integrated circuits. This device is engineered to provide safe insertion and removal of circuit boards from live backplanes or other powered systems. With its robust feature set, the MAX5916EUI is ideal for managing the inrush current that can occur when a board is inserted, preventing damage to connectors, components, and circuits.

The MAX5916EUI comes in a compact 28-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. It operates over a wide supply voltage range, making it versatile for various system voltages. This device is particularly well-suited for servers, network routers, and other telecommunications equipment where system maintenance and upgrades require hot-swap capabilities.

Key features of the MAX5916EUI include programmable inrush current control, over-current protection, and high accuracy current-sense amplifiers. These features ensure that the device can handle complex power management tasks with precision. Additionally, the MAX5916EUI offers undervoltage and overvoltage protection, which safeguards the system against abnormal voltage conditions that could potentially cause harm to the electronic components.

Another advantage of the MAX5916EUI is its integrated charge pump that controls the external N-channel MOSFETs. This allows for efficient control of the power distribution without the need for additional external components, saving board space and reducing system complexity. The device also features a fault indicator output, which provides immediate feedback in the event of an overcurrent condition or other faults, facilitating rapid system response and troubleshooting.

For design flexibility, the MAX5916EUI includes a programmable circuit breaker function with an auto-retry feature, which enhances the device's ability to protect and manage power in a variety of applications. Whether you're designing high-availability systems or looking to improve the safety and reliability of your power management solutions, the MAX5916EUI from Maxim Integrated is a top-tier choice that offers performance, integration, and protection.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8841 $51.5364
10+ $10.5716 $105.7160
15+ $10.2412 $153.6180
21+ $9.9108 $208.1268
27+ $9.5805 $258.6735
35+ $8.5894 $300.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention