EN
  • EN
  • DE

LT3798IMSE#TRPBF

Part No LT3798IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description IC FLYBACK CTLR W/PFC 16-MSOP / DC/DC Cntrlr Single-OUT Flyback Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching 500Hz ~ 150KHz
Operating Supply Voltage 10 V ~ 38 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781296-LT3798IMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3798
Introduction Date December 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3798IMSE#TRPBF CAD Model

Description

Product Overview: LT3798IMSE#TRPBF

The LT3798IMSE#TRPBF is a highly integrated, high-performance DC/DC controller from Linear Technology, designed for LED driver and constant-current, constant-voltage applications. This versatile component is ideal for a wide range of power supply designs due to its robust feature set and ability to handle complex lighting systems and industrial power supplies with ease.

Key Features

  • Wide Input Voltage Range: The LT3798IMSE#TRPBF operates over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with a multitude of applications.
  • Multi-Topology Support: It supports multiple topologies, including boost, buck, buck-boost, SEPIC, and flyback converters, providing design flexibility for engineers.
  • True Color PWM Dimming: The device offers true color pulse-width modulation (PWM) dimming, which delivers accurate color and brightness control for LED applications.
  • Constant-Current and Constant-Voltage Regulation: It is capable of precise constant-current and constant-voltage regulation, which is critical for driving LEDs and charging batteries.
  • No Transformer Third Winding or Opto-Isolator Required for Regulation: The innovative design eliminates the need for a third winding or an opto-isolator for output voltage regulation, simplifying the design and reducing component count.
  • Open LED and Short-Circuit Protection: The LT3798IMSE#TRPBF provides robust protection features, including open LED protection and short-circuit protection, enhancing the safety and reliability of the end application.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, further ensuring the longevity and stability of the product.

Applications

With its versatile capabilities, the LT3798IMSE#TRPBF is suited for a variety of applications, such as:

  • Automotive and Industrial LED Lighting
  • General Purpose Constant-Current Sources
  • Battery Chargers
  • Power Over Ethernet (PoE) Applications

Quality and Reliability

The LT3798IMSE#TRPBF is manufactured by Linear Technology, a company known for its commitment to quality and reliability in the semiconductor industry. This product is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring performance and durability in the most demanding environments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess