EN
  • EN
  • DE

NCP1623ASNT1G

Part No NCP1623ASNT1G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description ENHANCED HIGH EFFICIENCY POWER F / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 28kHz 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching 28kHz
Current - Startup 20 µA
Voltage - Supply 30V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCP1623
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355920-NCP1623ASNT1G
Ultra Librarian 3D Model Ultra Librarian NCP1623ASNT1G CAD Model

Description

ON Semiconductor NCP1623ASNT1G Product Overview

The NCP1623ASNT1G is a cutting-edge power factor correction (PFC) controller IC designed and manufactured by ON Semiconductor. This highly integrated circuit is tailored for use in continuous conduction mode (CCM) PFC applications, offering exceptional power efficiency and reliability. The NCP1623ASNT1G is an ideal solution for systems that require compliance with regulatory standards for power factor, such as ENERGY STAR® or the European Commission's IEC61000-3-2.

Key Features

  • High-Efficiency PFC Control: The NCP1623ASNT1G incorporates features that enable power supplies to achieve a near-unity power factor, minimizing reactive power and improving overall efficiency.
  • Continuous Conduction Mode: Optimized for CCM operation, this controller provides stable and efficient power conversion for high power applications.
  • Fixed Frequency Operation: With a fixed operating frequency, the NCP1623ASNT1G ensures predictable performance and simplifies the design of the magnetic components in the PFC stage.
  • Brown-Out Protection: The built-in brown-out protection feature guards the system against under-voltage conditions, enhancing the robustness of the power supply.
  • Overvoltage Protection: The IC includes overvoltage protection to ensure safe operation and prevent damage to the controller and downstream components in the event of a voltage spike.
  • Internal Startup Timer: An internal timer facilitates a reliable startup sequence, eliminating the need for external components and reducing system complexity.

Applications

The NCP1623ASNT1G is suitable for a wide range of applications where efficient power factor correction is required. It is particularly well-suited for:

  • AC-DC power supplies for desktops and servers
  • Flat-panel television power supplies
  • LED lighting systems
  • Telecom power systems
  • Adapters for notebooks and other portable devices

Environmental and Quality Standards

ON Semiconductor's commitment to quality and environmental sustainability is evident in the NCP1623ASNT1G, which is designed to meet various international standards. The device is RoHS compliant, ensuring that it is free from hazardous substances. Additionally, it is designed to facilitate energy-efficient power solutions that contribute to the reduction of electrical waste and carbon footprint.

With its robust feature set and ON Semiconductor's reputation for reliability, the NCP1623ASNT1G is a smart choice for designers looking to improve power efficiency and performance in their next-generation power supply designs.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4843 $50.8515
255+ $0.3974 $101.3370
390+ $0.3849 $150.1110
540+ $0.3725 $201.1500
695+ $0.3601 $250.2695
930+ $0.3229 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess