EN
  • EN
  • DE

UCC38051DRG4

Part No UCC38051DRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description TRANSITION MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Mode Discontinuous (Transition)
Switching Frequency 200kHz
Current - Startup 75μA
Supply Voltage (V) 12V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC38051
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1276429-UCC38051DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC38051DRG4 CAD Model

Description

Overview of Texas Instruments UCC38051DRG4

The UCC38051DRG4 is a versatile and efficient power factor correction (PFC) controller chip designed by Texas Instruments. This advanced integrated circuit is specifically engineered to enhance power systems by improving their power factor, reducing harmonic distortion, and increasing overall efficiency. It is a crucial component for applications requiring compliance with international power quality standards such as EN61000-3-2.

Key Features

  • Transition Mode (TM) PFC Control: The UCC38051DRG4 operates in Transition Mode, also known as Boundary Conduction Mode, which offers optimized efficiency for light to medium power applications.
  • Low Start-Up and Operating Current: This chip is designed to minimize power consumption with its low start-up current of 100µA and operating current of 2mA, contributing to the overall efficiency of the power supply.
  • Programmable Soft-Start: The soft-start feature allows for a controlled ramp-up of the output voltage, reducing stress on the system components during power-up sequences.
  • Peak Current Limit: To ensure the protection of the system, the UCC38051DRG4 incorporates a peak current limit feature that prevents overcurrent conditions.
  • Drive Capability: It is capable of directly driving a power MOSFET, simplifying the design and reducing the number of external components needed.

Applications

The UCC38051DRG4 is ideal for a range of applications that require efficient power management and a high power factor. These applications include:

  • AC-DC power supplies for desktop computers
  • Flat panel display TVs and monitors
  • Standby and auxiliary power supplies
  • Industrial power systems

Package and Quality

The device is available in a slim 8-pin SOIC package, making it suitable for compact designs without compromising performance. It is also characterized for operation from -40°C to +105°C, ensuring reliability across a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and the UCC38051DRG4 is no exception, meeting stringent industry standards for performance and durability.

By integrating the UCC38051DRG4 into your power management system, you can achieve a more efficient, reliable, and cost-effective design that meets the demands of today's energy-conscious electronics market.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess