Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 81 512 100-LQFP
Manufacturer Microchip Technology
Series EX
Package Tray
Part Status Obsolete
Number of I/O 81
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x14)
Family Name EX256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 10080
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918787-EX256-TQ100A
Ultra Librarian 3D Model Ultra Librarian EX256-TQ100A CAD Model

Description

Microchip Technology EX256-TQ100A Overview

The Microchip Technology EX256-TQ100A is a state-of-the-art microcontroller that combines performance, efficiency, and versatility to meet the needs of a wide range of applications. Designed for embedded systems requiring high computational power and low power consumption, the EX256-TQ100A is an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features:

  • Advanced Core: At the heart of the EX256-TQ100A lies a powerful core capable of executing instructions at high speed, ensuring responsive and efficient operation.
  • Memory: This microcontroller boasts a generous amount of onboard memory, including flash memory for program storage and RAM for data processing, providing ample space for complex applications.
  • Connectivity: With a range of communication interfaces, the EX256-TQ100A offers excellent connectivity options, including I2C, SPI, and UART, facilitating easy integration with other components and peripherals.
  • Robust I/O Capabilities: A multitude of input/output ports allows for versatile control and monitoring of external devices, making it suitable for intricate control systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the EX256-TQ100A is optimized for low power consumption, extending the battery life of portable devices and reducing power costs in stationary installations.
  • Package: The TQ100 package is compact and robust, ensuring the microcontroller can fit into space-constrained applications while providing reliable performance in harsh environments.
  • Development Support: Microchip Technology provides extensive development support for the EX256-TQ100A, including development boards, software libraries, and a comprehensive integrated development environment (IDE).

The EX256-TQ100A is more than just a microcontroller; it's a complete solution that empowers designers to create innovative and reliable products. Its combination of power, efficiency, and versatility makes it a go-to choice for engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Intel
IC FPGA 600 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Need more? Email Us
ECAD model for 5SGXMA3K2F40C1N
Intel
IC FPGA 240 I/O 672FBGA
Need more? Email Us
ECAD model for 10AX032E3F27I2LG
Intel
IC FPGA 236 I/O 672FBGA
Lowest to $459.1623
ECAD model for 10CX150YF672E5G
Intel
IC FPGA 176 I/O 324UBGA / series Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA
Lowest to $656.8421
ECAD model for 5CEBA2U15C7N
Microchip Technology
IC FPGA 68 I/O 100VQFP
Need more? Email Us
ECAD model for AGLN250V5-VQG100I
Intel
IC FPGA 112 I/O 153MBGA
Lowest to $166.3200
ECAD model for 10M08SCM153C8G
Microchip Technology
IC SOC CORTEX-M3 80MHZ 288CSP / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 288-CSP (11x11)
Need more? Email Us
ECAD model for A2F500M3G-CSG288I
Intel
IC FPGA 223 I/O 383MBGA / series Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA
Need more? Email Us
ECAD model for 5CEFA2M13I7N
Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
ECAD model for 10M25DAF256I7P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2891 $71.4455
12+ $11.7252 $140.7024
18+ $11.3578 $204.4404
24+ $10.9917 $263.8008
31+ $10.6257 $329.3967
41+ $9.5260 $390.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,520 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention