EN
  • EN
  • DE

STM1403ATOQ6F

Part No STM1403ATOQ6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16QFN  /  Supervisor Open Drain or Open Collector 1 Channel 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number STM1403
Other Names STM1403ATOQ6F,497-8177-6,497-8177-1,497-8177-2,-497-8177-6,-497-8177-2,-497-8177-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250974-STM1403ATOQ6F
Ultra Librarian 3D Model Ultra Librarian STM1403ATOQ6F CAD Model

Description

STM1403ATOQ6F - Real-Time Clock with Alarm Features

The STM1403ATOQ6F is a sophisticated real-time clock (RTC) from STMicroelectronics designed to offer precise time tracking and alarm functionality. This component is ideal for applications requiring accurate timekeeping, such as data loggers, industrial controllers, and consumer electronics.

Key Features

  • Accuracy: The STM1403ATOQ6F is designed to maintain accurate timekeeping with minimal drift, ensuring reliable performance in time-sensitive applications.
  • Low Power Consumption: This RTC is optimized for low power consumption, making it suitable for battery-powered devices where power efficiency is critical.
  • Alarm Function: It includes a programmable alarm function that can be set to trigger on a specific date, time, or regular intervals, providing versatility for various use cases.
  • Automatic Backup: The device features an automatic backup function, switching to a backup power source to maintain timekeeping during main power outages.
  • Interface: The STM1403ATOQ6F offers an I2C interface for communication with microcontrollers and processors, facilitating easy integration into a wide range of systems.
  • Package: It comes in a small outline package, making it an excellent choice for space-constrained applications.

Applications

The STM1403ATOQ6F is versatile and can be used in a variety of applications, including:

  • Embedded Systems
  • Consumer Electronics
  • Industrial Control Systems
  • Network Servers
  • Portable Instruments

Technical Specifications

The device operates within a temperature range of -40°C to +85°C and is available in a 6-lead SOT23 package. It also features a serial number function for unique identification, adding an extra layer of security and traceability to the applications it is used in.

With its blend of accuracy, low power consumption, and additional features like the programmable alarm and serial number, the STM1403ATOQ6F from STMicroelectronics is a highly reliable component for maintaining timekeeping in electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess