EN
  • EN
  • DE
  • IT

UCC27533DBVT

Part No UCC27533DBVT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name UCC27533
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-35795-2, 296-35795-6, 296-35795-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901716-UCC27533DBVT
Ultra Librarian 3D Model Ultra Librarian UCC27533DBVT CAD Model

Description

Product Overview: Texas Instruments UCC27533DBVT

The Texas Instruments UCC27533DBVT is a robust, high-speed, single-channel gate driver specifically designed to drive power MOSFETs, IGBTs, and SiC MOSFETs. This driver integrates advanced features to provide efficient and reliable performance in a wide range of power management applications, including motor control, power supplies, and inverters.

Key Features

  • High-Current Drive Capability: The UCC27533DBVT can deliver peak output currents of +/-2.5A, ensuring strong driving capabilities for a wide range of power transistors.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 18V, accommodating various control logic levels and allowing for flexible design options.
  • Fast Propagation Delays: With a typical propagation delay of 17ns, this driver enables high-frequency operation, which is crucial for reducing switching losses and improving efficiency in power conversion systems.
  • Output Split-Resistor: The inclusion of an output split-resistor improves the Miller turn-on immunity, which is essential for preventing unintended turn-on of power devices due to high dv/dt events.
  • Robustness: The UCC27533DBVT features negative voltage handling capability on the input down to -5V for signal integrity and robust operation.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC to AC Power Inverters
  • Motor Drives and Inverters
  • Class-D Audio Amplifiers
  • Power Factor Correction (PFC) Circuits

Package and Quality

The device comes in a compact SOT-23-6 package, making it suitable for space-constrained applications. The UCC27533DBVT is designed with the quality and reliability expected from Texas Instruments, ensuring performance in demanding environments.

Design Support

Texas Instruments provides comprehensive technical support for the UCC27533DBVT, including datasheets, reference designs, and simulation tools to assist designers in optimizing their applications. This support helps to reduce development time and get products to market faster.

Overall, the UCC27533DBVT from Texas Instruments is a powerful and versatile gate driver solution that enhances the performance and reliability of a wide range of power electronics systems.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0265 $51.3250
105+ $0.9615 $100.9575
165+ $0.9290 $153.2850
235+ $0.8641 $203.0635
305+ $0.8316 $253.6380
380+ $0.7991 $303.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess