EN
  • EN
  • DE

LT3652HVIMSE#TRPBF

Part No LT3652HVIMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER 2A 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 4 to 5
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 18V (Max)
Maximum Supply Voltage 34V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 12-MSOP-EP
Win Source Part Number 1059518-LT3652HVIMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3652HVIMSE#TRPBF CAD Model

Description

Product Overview: LT3652HVIMSE#TRPBF

The LT3652HVIMSE#TRPBF is a high-efficiency, Power Tracking 2A Battery Charger for Solar Power designed by Linear Technology. This advanced charging device is specifically engineered to optimize the power output from solar panels and convert it into a safe charging protocol for a variety of battery types, including lead-acid, Li-Ion, and LiFePO4 batteries.

Key Features

  • Wide Input Voltage Range: This product is capable of handling a wide input voltage range from 4.95V to 34V, which is extended to 40V transient, making it highly versatile in different solar power applications.
  • MPPT Capability: The LT3652HVIMSE#TRPBF comes with Maximum Power Point Tracking (MPPT), which ensures that solar panels are operating at their peak power output regardless of varying lighting conditions.
  • Versatile Charging Profiles: It supports multiple charging profiles, making it suitable for different types of batteries. The charger can be programmed with float voltages to accommodate the specific charging needs of each battery chemistry.
  • High Charging Efficiency: The device boasts high charging efficiency, which means more of the solar panel's energy is used for charging, reducing energy waste and increasing overall system performance.
  • Integrated Safety Features: The charger includes a range of safety features such as thermal regulation, reverse battery protection, and input supply overvoltage protection, ensuring reliable operation and longevity of both the charger and the battery.

Applications

  • Solar-Powered Systems
  • Portable Handheld Devices
  • Remote Monitoring Stations
  • Outdoor Equipment

The LT3652HVIMSE#TRPBF is available in a compact, thermally efficient 12-lead MSOP package, which makes it suitable for space-constrained applications. Its advanced features and robust design make it an ideal choice for engineers and designers looking to integrate a reliable solar charging solution into their projects. Whether it's for outdoor equipment, portable devices, or remote monitoring systems, the LT3652HVIMSE#TRPBF offers a sophisticated and adaptable charging solution that harnesses the power of the sun efficiently and safely.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess