EN
  • EN
  • DE

LT3485EDD-3#PBF

Part No LT3485EDD-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CHARGER PHOTOFLASH 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 5mA
Supply Voltage - Operating 1.7 V to 10 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 072371-LT3485EDD-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-3#PBF CAD Model

Description

LT3485EDD-3#PBF - A Compact, Efficient Boost Converter

The LT3485EDD-3#PBF is a versatile and efficient boost converter integrated circuit from Linear Technology, designed to provide a compact power management solution for a wide range of applications. This particular model is part of the LT3485 series, which is known for its low quiescent current and integrated features that reduce the need for external components.

Key Features

  • Adjustable Output Voltage: The LT3485EDD-3#PBF allows for an adjustable output voltage, which can be set via external resistors. This flexibility makes it suitable for various applications that require different voltage levels.
  • Internal Power Switch: It incorporates a high-voltage, 350mA, 40V internal power switch, providing a compact solution without the need for an external MOSFET.
  • Low Quiescent Current: The device features a low quiescent current of only 25μA, which is ideal for battery-powered and energy-sensitive applications where power efficiency is crucial.
  • Integrated Soft-Start Function: The soft-start function limits inrush current during startup, which can prevent system overload and reduce stress on the power source.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing system reliability.

Applications

The LT3485EDD-3#PBF is suitable for a variety of applications, including but not limited to:

  • Portable Power Devices
  • LED Driver Circuits
  • Battery-Powered Equipment
  • Small LCD Displays
  • Handheld Medical Devices

Package and Reliability

The device is offered in a 10-lead (3mm x 3mm) DFN package, which is highly compact and suitable for space-constrained applications. The LT3485EDD-3#PBF also features a wide temperature range, operating reliably over a temperature range of -40°C to 85°C, ensuring performance across various environmental conditions.

With its combination of efficiency, flexibility, and compact size, the LT3485EDD-3#PBF from Linear Technology is an excellent choice for designers looking to optimize their power management systems while minimizing space and component count.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3885 $67.1655
7+ $18.3703 $128.5921
10+ $17.7962 $177.9620
14+ $17.2222 $241.1108
18+ $16.6482 $299.6676
24+ $14.9261 $358.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess