Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 36V
Output Voltage 42V
Channel Output Current 4.5A (Switch)
Frequency 200kHz to 2.25MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 138852-LT3478IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3478IFE#PBF CAD Model

Description

Product Overview: LT3478IFE#PBF from Linear Technology

The LT3478IFE#PBF is a robust and versatile DC/DC converter integrated circuit, designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance component is specifically engineered to drive LEDs with a constant current for reliable and efficient operation. Its wide input voltage range and internal switch make it an excellent choice for a variety of lighting applications, including automotive, industrial, and architectural lighting.

Key Features

  • Wide Input Voltage Range: The LT3478IFE#PBF operates from an input voltage range of 2.8V to 22V, making it suitable for use with a wide variety of power sources.
  • Adjustable Switching Frequency: It offers an adjustable switching frequency from 200kHz to 2MHz, allowing designers to optimize the converter for efficiency or component size.
  • Integrated 2.3A, 36V Switch: The device includes an internal 2.3A, 36V switch, which can drive up to eight white LEDs in series from a 12V input.
  • True Color PWM Dimming: The LT3478IFE#PBF supports True Color PWM dimming, delivering constant LED color with deep dimming capability.
  • Robust Thermal Performance: Enclosed in a thermally efficient FE 16-lead TSSOP package, the product offers excellent thermal performance, ensuring reliability under varying operating conditions.

Applications

  • Automotive and Avionic Lighting
  • Display Backlighting
  • Industrial and Architectural Lighting
  • General Purpose LED Illumination

Quality and Reliability

The LT3478IFE#PBF is built with Linear Technology's commitment to quality, featuring overvoltage protection and thermal shutdown for enhanced safety and durability. The device's robust design ensures long-term reliability for critical applications where consistent performance is essential.

Whether you're developing cutting-edge lighting solutions or looking for a reliable driver for general-purpose LED applications, the LT3478IFE#PBF offers the performance, flexibility, and dependability to meet your design needs.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF
New Japan Radio
Full Color LED Controller Driver with PWM Control
Need more? Email Us
ECAD model for NJU6060V
STMicroelectronics
Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
Lowest to $0.9576
ECAD model for STP16CPC26TTR
Texas Instruments
LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection
Lowest to $1.4529
ECAD model for LM2754SQ/NOPB
Texas Instruments
LOW-POWER 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVER
Lowest to $1.3306
ECAD model for TLC5925IDBQRG4
National Semiconductor (TI)
IC LED DRIVER RGLTR 1.7A 30TUSMD
Need more? Email Us
ECAD model for LP5527TL/NOPB
Texas Instruments
LP5521 Programmable Three-Channel LED Driver
Lowest to $1.5669
ECAD model for LP5521YQ/NOPB
Taiwan Semiconductor
IC LED DRIVER RGLTR 2A 8SOP
Need more? Email Us
ECAD model for TS19377CS RLG
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $7.1510
ECAD model for BD6142AMUV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention