EN
  • EN
  • DE

74HC14A

Part No 74HC14A
Manufacturer ON Semiconductor
Catalog Hard To Find
Description Hex Schmitt-Trigger Inverter High-Performance Silicon-Gate CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1131518-74HC14A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC14A CAD Model

Description

ON Semiconductor 74HC14A Hex Schmitt-Trigger Inverter

The 74HC14A device from ON Semiconductor is a high-performance, hex inverter chip with Schmitt-trigger inputs that is designed to be used in a wide array of digital and signal processing applications. This integrated circuit is part of the high-speed CMOS family and is specifically crafted to deliver robust performance with the added feature of Schmitt-trigger action on each input, which provides a hysteresis loop that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.

The 74HC14A is characterized for operation from -55°C to +125°C, making it suitable for demanding environments and conditions. Each inverter in the 74HC14A is capable of transforming an input signal into its digital opposite, with a high level of precision and the added advantage of the Schmitt-trigger input, which allows for a cleaner digital output signal.

  • Versatile Power Management: This device is compatible with a broad range of supply voltages, from 2V to 6V, allowing for flexibility in various system designs and ensuring compatibility with both TTL and CMOS logic levels.
  • Improved Signal Integrity: The Schmitt-trigger action at the inputs makes the 74HC14A ideal for applications that require noise filtration and signal conditioning, particularly in environments with electrical noise.
  • Low Power Consumption: Designed with energy efficiency in mind, the 74HC14A boasts a low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High Functionality: With six independent inverter gates in one package, this IC offers a high degree of functionality and can be used in a variety of logic circuits and design implementations.
  • Packaging Options: The 74HC14A is available in multiple package types, including SOIC, TSSOP, and PDIP, providing flexibility for printed circuit board design and layout.

In summary, the 74HC14A from ON Semiconductor presents itself as a highly practical solution for designers looking to enhance system reliability and performance in digital logic circuits, especially where noise immunity is critical. With its robust design and versatile features, it stands as an essential component for a broad range of electronic applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess