EN
  • EN
  • DE

LT3468ES5

Part No LT3468ES5
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Photoflash Capacitor Charger in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Linear Technology
Win Source Part Number 302838-LT3468ES5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3468ES5 CAD Model

Description

Linear Technology's LT3468ES5: A Compact, Integrated Photoflash Capacitor Charger

The LT3468ES5 is a highly efficient, integrated solution designed by Linear Technology for charging photoflash capacitors in digital and film cameras. This compact, feature-rich component is engineered to simplify the design of portable photography equipment by providing a quick and efficient charging solution for high-voltage photoflash capacitors.

Key Features and Benefits

  • Integrated Power Switch: The LT3468ES5 includes an internal high-voltage N-channel MOSFET power switch, which enhances efficiency and reduces external component count, leading to a more compact design.
  • Adjustable Charging Current: Designers can set the charging current to a desired level using a single external resistor, providing flexibility to accommodate various capacitor sizes and optimize charge times.
  • Primary-Side Current Sensing: This feature eliminates the need for a power-consuming sense resistor on the high-voltage side, further improving efficiency and reducing overall power consumption.
  • Constant Current/Constant Voltage (CC/CV) Operation: The LT3468ES5 operates in constant current mode for the bulk of the charging cycle, switching to constant voltage mode as the capacitor approaches full charge, ensuring a full and efficient charge cycle.
  • Automatic Refresh Charge: The device periodically applies a refresh charge to the capacitor to keep it fully charged without overcharging, which is critical for maintaining the longevity and reliability of the photoflash capacitor.
  • Low Quiescent Current: With a quiescent current of only 120µA, the LT3468ES5 minimizes battery drain when the flash is not in use, making it ideal for battery-powered devices.
  • Thermal Protection: Built-in thermal shutdown protects the device from overheating, ensuring safe operation under varying environmental conditions.

Applications

The LT3468ES5 is suitable for a wide range of applications beyond digital and film cameras, including portable medical devices, industrial measurement equipment, and any portable device that requires a high-voltage photoflash capacitor charging solution. Its small footprint and ease of integration make it a popular choice for designers looking to enhance the performance of their portable devices without sacrificing space or battery life.

With the LT3468ES5, Linear Technology demonstrates its commitment to providing innovative, space-saving, and power-efficient solutions for the ever-evolving portable electronics market.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess