EN
  • EN
  • DE

LT3468ES5-2#TRMPBF

Part No LT3468ES5-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHRGR TSOT23-5 / Photo Flash Charger 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Photoflash Capacitor Charger
Operating Supply Current 5mA
Operating Supply Voltage 2.5 V ~ 16 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 781025-LT3468ES5-2#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3468-2
Introduction Date October 10, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3468ES5-2#TRMPBF CAD Model

Description

Product Overview: LT3468ES5-2#TRMPBF

The LT3468ES5-2#TRMPBF is a specialized integrated circuit designed and manufactured by Linear Technology, which is renowned for its high-quality power management products. This particular component is a small, versatile, and highly efficient step-up DC/DC converter, making it an ideal solution for applications that require a compact power supply with a boost function.

Key Features

  • Integrated Schottky Diode: The LT3468ES5-2#TRMPBF includes an internal 40V, 200mA Schottky diode, providing efficient switching and reducing external component count.
  • Wide Input Voltage Range: This device operates from a 2.5V to 16V input voltage range, accommodating a variety of power sources, from single-cell batteries to industrial supplies.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, making it suitable for driving LEDs, OLED displays, and other applications requiring a high voltage supply.
  • High Frequency Operation: With a switching frequency of 1.2MHz, the LT3468ES5-2#TRMPBF allows the use of small, low-cost capacitors and inductors, resulting in a compact power solution.
  • Low Shutdown Current: The device features a shutdown mode that reduces the supply current to less than 1µA, which is crucial for battery-powered applications where power conservation is key.
  • Thermal Protection: To ensure reliability and longevity, the LT3468ES5-2#TRMPBF is equipped with thermal shutdown capability to protect against overheating.

Applications

The LT3468ES5-2#TRMPBF is highly versatile and can be used in a wide range of applications, including:

  • LED and OLED lighting
  • Portable and battery-powered equipment
  • Photoflash Capacitor Chargers
  • Local Power Supply High Voltage Rails
  • Industrial and Medical Diagnostic Equipment

Product Packaging

This product is available in a tiny SOT-23 package, which is suitable for space-constrained applications. The "TRMPBF" suffix indicates that the device is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes.

With its combination of high efficiency, small size, and flexibility, the LT3468ES5-2#TRMPBF from Linear Technology is an excellent choice for designers looking to implement a reliable power boost solution in their next project.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9763 $51.3838
62+ $1.6216 $100.5392
96+ $1.5709 $150.8064
132+ $1.5203 $200.6796
171+ $1.4696 $251.3016
228+ $1.3176 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess