EN
  • EN
  • DE

PTRF1222IRTMR

Part No PTRF1222IRTMR
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description PTRF1222IRTMR / RF IC Upconverter UHF 3.5GHz 32-VQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Upconverter
Frequency 3.5GHz
RF Type UHF
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TRF1222
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Win Source Part Number 531089-PTRF1222IRTMR
Ultra Librarian 3D Model Ultra Librarian PTRF1222IRTMR CAD Model

Description

Texas Instruments PTRF1222IRTMR Voltage Regulator

The Texas Instruments PTRF1222IRTMR is a cutting-edge voltage regulator that offers a high degree of precision, efficiency, and reliability for a wide range of applications. This device is part of TI's extensive portfolio of power management integrated circuits designed to meet the stringent requirements of modern electronic systems.

Key Features

  • High Accuracy: The PTRF1222IRTMR provides excellent regulation with a high level of output accuracy, which is essential for sensitive electronic components that require stable and precise voltage levels.
  • Low Dropout: This voltage regulator features a low dropout (LDO) characteristic, meaning it can maintain regulation with a minimal difference between the input and output voltage, making it ideal for battery-powered applications where efficiency is critical.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and customization.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring long-term reliability and performance.
  • Wide Operating Temperature Range: The PTRF1222IRTMR is designed to operate over a broad temperature range, accommodating various environmental conditions without compromising performance.

Applications

The versatility of the PTRF1222IRTMR makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices
  • Medical Instruments
  • Industrial Controls

Package and Availability

The PTRF1222IRTMR comes in a compact, surface-mount package that is conducive to automated assembly processes, making it a convenient choice for mass production. The device is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

With its robust feature set and dependable performance, the Texas Instruments PTRF1222IRTMR voltage regulator stands out as an exemplary solution for a wide range of power regulation needs.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess