EN
  • EN
  • DE

LT3468ES5-1#TRPBF

Part No LT3468ES5-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHRGR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger
Operating Supply Current 5mA
Supply Voltage - Operating 2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 122246-LT3468ES5-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3468ES5-1#TRPBF CAD Model

Description

LT3468ES5-1#TRPBF - Integrated Photoflash Capacitor Charger

The LT3468ES5-1#TRPBF is a compact, highly integrated solution from Linear Technology designed specifically for charging photoflash capacitors in digital and film cameras. This innovative component is a testament to the advanced engineering and commitment to efficiency that Linear Technology brings to the table.

Key Features:

  • Integrated Power MOSFET: This device includes an internal N-channel power MOSFET that simplifies the design process and reduces external component count.
  • Adjustable Charging Current: The charging current can be programmed via an external resistor to suit various capacitor sizes and optimize charging times.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.7V to 16V, accommodating a variety of power sources.
  • High Voltage Output: The LT3468ES5-1#TRPBF is capable of generating an output voltage up to 320V, making it suitable for most photoflash applications.
  • Low Quiescent Current: It features a low quiescent current, which is essential for battery-powered devices where power efficiency is critical.
  • Small Package: Housed in a small SOT-23 package, this device is ideal for space-constrained applications.

Applications:

Primarily designed for photoflash capacitor charging, the LT3468ES5-1#TRPBF can be used in a variety of applications where a high-voltage output is required from a low-voltage input. These applications include but are not limited to:

  • Digital Cameras
  • Film Cameras
  • Portable Lighting
  • Strobe and Flash Equipment

Quality and Reliability:

Linear Technology ensures that its products meet the highest quality and reliability standards. The LT3468ES5-1#TRPBF is no exception, providing a robust and reliable solution for high-voltage charging needs.

Whether you are designing a new camera or upgrading an existing one, the LT3468ES5-1#TRPBF from Linear Technology offers a high-performance, space-saving solution for your photoflash capacitor charging requirements.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7421 $54.1947
16+ $6.3525 $101.6400
25+ $6.1539 $153.8475
34+ $5.9554 $202.4836
44+ $5.7569 $253.3036
59+ $5.1614 $304.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,337 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess