Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Current Source
Accuracy ±1%
Voltage - Input 1.2 V to 40 V
Output Current 200mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 1059257-LT3092ITS8#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3092ITS8#TRMPBF CAD Model

Description

The LT3092ITS8#TRMPBF is an innovative, programmable current source from Linear Technology, designed to offer precision and ease of use for a wide range of applications. This current source IC is part of Linear Technology's high-performance analog integrated circuits, ensuring reliability and efficiency.

Key Features

  • Programmable Output: It can be programmed to deliver an output current from 0.5μA to 200mA, providing flexibility for various design requirements.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 1.2V to 40V, making it suitable for a variety of power supplies and battery-operated applications.
  • High Accuracy: With an initial set accuracy of 1% and a temperature drift typically less than 20ppm/°C, the LT3092 ensures precise current control over temperature variations.
  • Thermal Protection: The IC includes thermal shutdown protection that safeguards the device under high-temperature conditions.
  • No Bypass Capacitor: It requires no bypass capacitor, which simplifies design and reduces the bill of materials.
  • Stable with Capacitive Loads: The LT3092 is stable with capacitive loads, making it versatile for various load conditions.

Applications

  • LED Driver Circuits
  • Battery Charging
  • Power Supply Regulation
  • Constant Current Sources
  • Current Source for Sensor Excitation

Package and Reliability

Packaged in a compact SOT-23, the LT3092ITS8#TRMPBF is designed for space-constrained applications while maintaining robustness and performance. Its surface-mount package is suitable for automated assembly processes, and the product is available in tape and reel, denoted by the TRMPBF suffix, for efficient handling and manufacturing. Linear Technology's commitment to quality ensures that the LT3092ITS8#TRMPBF meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC CURRENT MIRROR 24TQFN
Lowest to $9.8314
ECAD model for DS3923T+
Diodes Incorporated
0.2A SINGLE CHANNEL CURRENT-LIMITED LOAD SWITCH | IC PWR SW USB SWITCH SOT23
Lowest to $0.1577
ECAD model for AP2331SA-7
ON Semiconductor
IC HOTSWAP CONTROLLER 32LQFN
Lowest to $3.5132
ECAD model for NCP81296MNTXG
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8443
ECAD model for TPS259630DDAT
Texas Instruments
IC CURRENT MONITOR 3.5% 8SOIC
Lowest to $7.4226
ECAD model for INA202AID
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $2.9160
ECAD model for INA202AQDGKRQ1
ON Semiconductor
IC CURRENT SENSE 0.2% 6MLP
Lowest to $29.5455
ECAD model for FAN4010IL6X-F113
Maxim Integrated
IC CURRENT MONITOR 1.5% 8MSOP
Lowest to $8.0956
ECAD model for MAX4210EEUA
Texas Instruments
CURRENT SHUNT POWER MONITOR WITH
Lowest to $4.3420
ECAD model for INA233AIDGST

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0171 $56.1368
18+ $5.7576 $103.6368
27+ $5.5777 $150.5979
38+ $5.3978 $205.1164
48+ $5.2178 $250.4544
65+ $4.6781 $304.0765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,270 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention