EN
  • EN
  • DE

LT3092EST#PBF

Part No LT3092EST#PBF
Manufacturer Linear Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE 1% SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Current Source
Accuracy ±1%
Voltage - Input 1.2 V to 40 V
Output Current 200mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 125960-LT3092EST#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3092EST#PBF CAD Model

Description

Product Overview: LT3092EST#PBF

The LT3092EST#PBF is a high-performance, programmable current source from Linear Technology that has been designed to offer precision and ease of use for a wide range of applications. This innovative component can deliver a stable and reliable current from 0.5μA to 200mA and is adjustable through two external resistors. The LT3092 is based on a unique architecture that provides superior performance compared to traditional current source solutions.

Key Features

  • Wide Operating Range: The device operates over a wide voltage range from 1.2V to 40V, making it versatile for various applications.
  • Programmable Current Source: The output current is easily set with two external resistors, and it remains stable over temperature and voltage variations.
  • High Accuracy: With an initial set current accuracy of ±1% and temperature coefficient of 20ppm/°C, the LT3092 ensures precision in demanding scenarios.
  • Low Dropout Voltage: The low dropout voltage of typically 350mV at full load enhances efficiency and allows operation in low headroom applications.
  • Thermal Protection: Integrated thermal shutdown functionality ensures the device operates within safe temperature limits.
  • No Bypass Capacitors Needed: The design does not require bypass capacitors, simplifying the layout and reducing the overall component count.

Applications

The LT3092EST#PBF is ideal for a range of applications that require a precise and stable current source. It can be used in battery chargers, power supplies, LED lighting, and sensor applications. Its ability to operate in harsh environments also makes it suitable for automotive and industrial applications where reliability is critical.

Package Information

The device comes in a thermally enhanced surface mount package, ensuring efficient heat dissipation and a compact footprint. The package is RoHS compliant and designed to meet the requirements of environmentally conscious manufacturing.

With its combination of flexibility, precision, and ease of use, the LT3092EST#PBF from Linear Technology stands out as a superior choice for designers seeking a reliable current source solution for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Others
Lowest to $3.3414
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5428 $53.1420
31+ $3.3143 $102.7433
47+ $3.2000 $150.4000
68+ $2.9714 $202.0552
88+ $2.8571 $251.4248
110+ $2.7429 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess