EN
  • EN
  • DE

NCP81296MNTXG

Part No NCP81296MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC HOTSWAP CONTROLLER 32LQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Manufacturer ON Semiconductor
Series SENSEFET®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-LFQFN Exposed Pad
Case / Package 32-LQFN (5x5)
Family Name NCP81296
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928946-NCP81296MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81296MNTXG CAD Model

Description

Product Overview: NCP81296MNTXG from ON Semiconductor

The NCP81296MNTXG is a high-performance, multi-phase power controller from ON Semiconductor, designed to cater to the demanding power requirements of modern CPUs, GPUs, and other high-power digital cores. This advanced component is optimized for precision and efficiency, making it an ideal solution for computing and gaming applications where stable and reliable power delivery is critical.

Key Features

  • Multi-Phase Operation: The NCP81296MNTXG supports multi-phase operation, which allows for excellent load balancing and thermal performance. This results in better power distribution and longer component life.
  • High-Efficiency: With its high-efficiency design, this controller ensures minimal power loss and reduced heat generation, leading to energy savings and a lower environmental impact.
  • Digital Control: The digital control loop employed by the NCP81296MNTXG provides precise voltage regulation and fast transient response, ensuring stable power delivery even under varying load conditions.
  • Programmable Frequency: Users can program the switching frequency to optimize the balance between efficiency and component size, allowing for a tailored power solution for each specific application.
  • I2C Interface: The integrated I2C interface enables system-level communication for monitoring and control, facilitating intelligent power management and system diagnostics.

Applications

The NCP81296MNTXG is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • High-performance gaming systems
  • Workstations and servers
  • Graphics and video cards
  • High-end motherboards

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP81296MNTXG is no exception. This power controller is built to meet the stringent standards required for high-performance computing, ensuring reliability and longevity in operation. With its robust design and advanced features, the NCP81296MNTXG is a smart choice for system designers seeking to create stable and efficient power delivery systems.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9754 $55.8032
18+ $5.7235 $103.0230
28+ $5.5446 $155.2488
38+ $5.3657 $203.8966
49+ $5.1869 $254.1581
65+ $4.6503 $302.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess