EN
  • EN
  • DE

DS3923T+

Part No DS3923T+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MIRROR 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Mirror Regulator - 2mA 24-TQFN (3.5x3.5)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 95°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-TQFN (3.5x3.5)
Family Name DS3923
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 86
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917454-DS3923T+
Ultra Librarian 3D Model Ultra Librarian DS3923T+ CAD Model

Description

Introducing the DS3923T+ from Maxim Integrated

The DS3923T+ is a state-of-the-art, high-performance interface controller designed by Maxim Integrated, a brand renowned for its innovative and reliable solutions. This compact, feature-rich device is specifically engineered to meet the demanding requirements of today's advanced communication systems and high-speed data applications.

Key Features

  • High-Speed Interface: The DS3923T+ offers a robust high-speed signal conditioning interface that ensures signal integrity for critical applications, enabling fast and reliable data transfer.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, making it ideal for battery-powered and energy-sensitive systems.
  • Enhanced Signal Quality: With built-in features to enhance signal quality, the DS3923T+ reduces jitter and improves eye diagrams, thereby ensuring high-quality data transmission even under challenging conditions.
  • Versatility: The device supports various communication protocols and can be easily integrated into a wide range of applications, from telecommunications to industrial automation.
  • Compact Form Factor: The small footprint of the DS3923T+ makes it perfect for space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the DS3923T+ allows it to be utilized across multiple industries and applications. It is particularly well-suited for:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Industrial control interfaces
  • Data acquisition and signal processing units
  • Consumer electronics that require reliable data transfer

Reliability and Support

Maxim Integrated is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The DS3923T+ is no exception, backed by rigorous testing and comprehensive technical support. Customers can rely on Maxim's expertise and support throughout their product development cycle, ensuring a seamless integration and deployment of the DS3923T+ in their systems.

With its combination of high-speed performance, low power consumption, and compact design, the DS3923T+ from Maxim Integrated stands out as a superior choice for designers looking to enhance their systems with a reliable interface controller.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7780 $52.6680
14+ $7.2024 $100.8336
22+ $6.9774 $153.5028
30+ $6.7523 $202.5690
39+ $6.5272 $254.5608
52+ $5.8520 $304.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,606 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess