EN
  • EN
  • DE

HV809LG-G

Part No HV809LG-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description Off-Line, High Voltage EL Lamp Driver | IC LED DRIVER HI VOLT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Type EL Lamp Driver
Frequency 320Hz ~ 480Hz, 800Hz ~ 1.2kHz
Supply Voltage (V) 50V ~ 200V
Supply Current 400μA
Dimming No
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number HV809
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1182551-HV809LG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV809LG-G CAD Model

Description

Microchip Technology's HV809LG-G: High-Voltage Interface Solution

The HV809LG-G is an innovative product from Microchip Technology, specifically designed for driving electroluminescent (EL) panels. This high-voltage interface solution is part of Microchip's portfolio of power management integrated circuits that are engineered to provide efficient and reliable operation in a variety of applications.

Key Features and Benefits:

  • High-Voltage Output: The HV809LG-G is capable of generating the high voltages required to drive EL panels, making it an ideal choice for applications that require backlighting, such as instrument cluster backlights, keypad backlights for mobile devices, and other small area illumination applications.
  • Integrated Circuit Design: This product integrates a high-voltage DC-DC converter and a high-frequency oscillator in a single package, thereby reducing the component count and simplifying the design process for engineers.
  • Low Power Consumption: The HV809LG-G is designed for low power consumption, which helps extend the battery life of portable devices when used for backlighting applications.
  • Adjustable Brightness: It includes an external adjustment feature that allows for the brightness of the EL panel to be controlled, providing flexibility to meet different user preferences and conditions.
  • Compact Packaging: Available in a compact SOT-23-6 package, the HV809LG-G saves valuable board space, which is crucial for small form factor designs.
  • Protection Features: The device incorporates thermal shutdown and overcurrent protection, ensuring reliable operation and longevity of the EL panel.

Applications:

The versatility of the HV809LG-G makes it suitable for a wide range of applications. It is particularly well-suited for portable electronics, where size and power efficiency are critical. Additionally, it can be used in industrial controls, medical devices, and automotive applications where a reliable and efficient high-voltage EL panel driver is required.

Microchip Technology's HV809LG-G represents a robust, efficient, and space-saving solution for driving high-voltage EL panels, combining performance with ease of use to meet the needs of modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess