EN
  • EN
  • DE
  • IT

STM32F205RBT6TR

Part No STM32F205RBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 68K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 720597-STM32F205RBT6TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F205RBT6TR CAD Model

Description

STM32F205RBT6TR Microcontroller

The STM32F205RBT6TR is a high-performance microcontroller from STMicroelectronics that is part of the STM32F2 series, designed to offer an ideal balance between performance, power efficiency, and integration. This device is built on an ARM Cortex-M3 processor core, which operates at a frequency of up to 120 MHz, providing the computational power necessary for complex embedded applications.

With a 128 Kbytes of Flash memory and 64 Kbytes of RAM, this microcontroller is well-suited for running sophisticated firmware and real-time applications. The STM32F205RBT6TR comes in a 64-pin LQFP package, which is compact yet offers ample I/O options for interfacing with peripherals and external devices.

Key Features:

  • Core: ARM Cortex-M3 32-bit processor
  • Maximum Operating Frequency: 120 MHz
  • Flash Memory: 128 Kbytes
  • RAM: 64 Kbytes
  • Supply Voltage Range: 1.8 V to 3.6 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 64-pin LQFP
  • Communication Interfaces: I2C, SPI, UART, CAN, USB
  • 12-bit Analog-to-Digital Converters (ADCs)
  • Timers and Watchdog
  • Advanced Connectivity: Ethernet and Camera interface

This microcontroller also features an extensive range of enhanced I/Os and peripherals, allowing for flexible hardware design. Its connectivity options include multiple serial interfaces, such as I2C, SPI, UART, and CAN, which make it suitable for industrial control systems, networking equipment, and sensor interfaces. The inclusion of a USB 2.0 full-speed interface with an integrated PHY allows for easy integration with computer systems and USB devices.

The STM32F205RBT6TR is designed with robustness in mind, offering features like a Memory Protection Unit (MPU), a JTAG and Serial Wire Debug (SWD) interface, and an extensive set of power-saving modes, which make it an excellent choice for battery-operated devices. Additionally, the microcontroller supports an Ethernet MAC, which is a valuable feature for networked applications.

STMicroelectronics provides comprehensive development support for the STM32F205RBT6TR, including software libraries, development boards, and a suite of tools for programming and debugging, simplifying the development process and reducing time to market.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4571 $53.4852
28+ $3.6572 $102.4016
43+ $3.5429 $152.3447
59+ $3.4286 $202.2874
76+ $3.3143 $251.8868
101+ $2.9714 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,989 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess