EN
  • EN
  • DE

CM8068403377111

Part No CM8068403377111
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-8300 (8M Cache, 3.70 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954024-CM8068403377111
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403377111 CAD Model

Description

The CM8068403377111 represents an Intel Xeon Silver series processor, a component of the Cascade Lake family, aimed at providing a balance of performance and efficiency for server and workstation applications.

Applications:

  • Medium-Sized Business Servers: Well-suited for handling tasks such as database management, application hosting, and virtualization in medium-sized businesses.
  • Workstations: Appropriate for professional workstations used in fields such as engineering, design, and content creation.
  • Cloud Computing: Can be deployed in cloud environments to provide computing resources for various services.
  • Virtualization Platforms: Ideal for hosting multiple virtual machines, enabling efficient resource utilization.
  • High-Performance Computing (HPC): Suitable for certain HPC applications that require a balance of performance and cost.

Features:

  • Cascade Lake Architecture: Built on Intel's Cascade Lake microarchitecture, offering improvements in performance and efficiency compared to previous generations.
  • Multiple Cores and Threads: Features a significant number of cores and threads for handling demanding workloads. The exact number of cores and threads depends on the specific model within the CM8068403377111 series.
  • Intel Turbo Boost Technology: Dynamically increases the processor's frequency to provide a performance boost when needed.
  • DDR4 Memory Support: Supports high-speed DDR4 memory for improved memory bandwidth and performance.
  • Integrated PCI Express Controller: Provides PCI Express lanes for connecting peripherals and expansion cards.
  • Intel Virtualization Technology (VT-x): Enables hardware-assisted virtualization for improved virtual machine performance.
  • Intel Advanced Vector Extensions 512 (AVX-512): Offers advanced vector processing capabilities for accelerating scientific and engineering applications.

Benefits:

  • Improved Performance: Delivers enhanced performance compared to older Xeon processor generations.
  • Enhanced Energy Efficiency: Offers improved power efficiency, reducing operating costs.
  • Increased Reliability: Designed for server environments, ensuring high reliability and uptime.
  • Scalability: Supports scalable server configurations, allowing businesses to expand their computing resources as needed.
  • Advanced Security Features: Incorporates security features to protect against threats and vulnerabilities.

Additional Details:

The CM8068403377111 series processors typically require an LGA 3647 socket motherboard and support DDR4 memory. The specific clock speed, core count, and thermal design power (TDP) vary depending on the specific model within the series. Always refer to the official Intel product specifications for detailed information. This series often includes features such as Intel Volume Management Device (VMD) for enhanced storage management.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess