EN
  • EN
  • DE

TL1431CZT

Part No TL1431CZT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.4% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V V ±0.4% TO-92-3
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Through Hole
Package TO-226-2, TO-92-2 (TO-226AC)
Case / Package TO-92-3
Family Name TL1431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-7665-1, 497-7665-2, 497-7665-6INACTIVE, TL1431CZT-ND, 497-7665-6, 497-7665-6-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899742-TL1431CZT
Ultra Librarian 3D Model Ultra Librarian TL1431CZT CAD Model

Description

The TL1431CZT from STMicroelectronics is a precision programmable voltage reference with impressive versatility and performance. This device is designed to offer a reliable solution for a wide range of applications requiring a precise voltage reference. The TL1431CZT is particularly well-suited for use in power supplies, battery-operated equipment, and other electronic systems where an accurate reference voltage is crucial.

Key Features

  • Adjustable Output Voltage: The TL1431CZT offers an adjustable output voltage from 2.495 V to 36 V, providing flexibility to meet the needs of various circuits and applications.
  • Low Dynamic Impedance: With a dynamic impedance of 0.2 ohms, this device ensures stable operation even under changing load conditions, contributing to the overall reliability of the system it's integrated into.
  • High Precision: The voltage reference has a typical stability of 0.4% over the entire temperature range, ensuring consistent performance in a variety of environmental conditions.
  • Wide Operating Temperature Range: The device is designed to function over a broad temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications.

Applications

Due to its precision and adjustability, the TL1431CZT is ideal for numerous applications, including but not limited to:

  • Digital voltmeters
  • Power supplies
  • Battery chargers
  • Operational amplifier circuitry
  • Portable instruments

Technical Specifications

  • Package: TO-92
  • Output Type: Adjustable
  • Initial Accuracy: ±1%
  • Maximum Temperature Coefficient: 50 ppm/°C
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: +85°C

The TL1431CZT is a testament to STMicroelectronics' commitment to providing high-quality components for precision electronics. Its combination of accuracy, stability, and flexibility makes it an excellent choice for designers looking to enhance the performance of their applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0994 $50.1970
1,230+ $0.0816 $100.3680
1,900+ $0.0790 $150.1000
2,615+ $0.0765 $200.0475
3,385+ $0.0739 $250.1515
4,525+ $0.0663 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,100 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess