EN
  • EN
  • DE

LT1716HS5#TRMPBF

Part No LT1716HS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP OTT R-R 44V TSOT-23-5 / Comparator Single R-R O/P ±22V/44V Automotive 5-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Voltage - Input Offset (Max) 1.6mV @ 5V
Current - Input Bias (Max) 0.05μA @ 5V
Current - Output (Typ) 10mA @ 5V
Current - Quiescent (Max) 60μA
CMRR, PSRR (Typ) 110dB CMRR, 110dB PSRR
Propagation Delay (Max) 5.5μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 020299-LT1716HS5#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1716
Introduction Date August 13, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1716HS5#TRMPBF CAD Model

Description

Overview of LT1716HS5#TRMPBF

The LT1716HS5#TRMPBF is a high-performance comparator manufactured by Linear Technology, which is renowned for its precision electronic components. This particular product is designed to offer fast and reliable performance for a wide array of applications that require comparison of signals, such as industrial, automotive, and communication systems.

Key Features

  • Fast Response Time: The LT1716HS5#TRMPBF boasts a rapid response time, ensuring that it can keep up with the demands of high-speed signal processing.
  • Low Voltage Operation: This comparator can operate at supply voltages as low as 2.7V, making it suitable for battery-powered devices and low voltage systems.
  • Wide Input Voltage Range: It can handle input signals with a wide range, providing flexibility in various application circuits.
  • Low Power Consumption: With its design focused on energy efficiency, the LT1716HS5#TRMPBF consumes minimal power, which is crucial for portable and power-sensitive applications.
  • Over-The-Top® Input Range: The unique Over-The-Top® input range allows the input signal voltage to go beyond the supply voltage, offering greater versatility in signal comparison tasks.

Applications

The LT1716HS5#TRMPBF is adept at handling a multitude of applications. Its precision and speed make it an ideal choice for:

  • High-speed signal detection
  • Battery monitoring systems
  • Window comparators
  • Zero-crossing detectors
  • Level shifting applications

Product Specifications

The LT1716HS5#TRMPBF is available in a compact SOT-23 package, which is suitable for space-constrained applications. It is designed to withstand industrial temperature ranges, ensuring reliable operation under various environmental conditions. The part number suffix 'TRMPBF' indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes, and that it is a lead-free (Pb-free) version, adhering to environmental standards.

With its high-speed performance, low power consumption, and robust design, the LT1716HS5#TRMPBF from Linear Technology stands out as a top-tier comparator for designers and engineers seeking reliability and precision in their electronic designs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8023 $52.8253
26+ $3.9403 $102.4478
40+ $3.8172 $152.6880
55+ $3.6941 $203.1755
71+ $3.5709 $253.5339
94+ $3.2015 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess