EN
  • EN
  • DE

MIC2589R-2YM

Part No MIC2589R-2YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MIC2589
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 54
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884678-MIC2589R-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2589R-2YM CAD Model

Description

Microchip Technology's MIC2589R-2YM Product Overview

The MIC2589R-2YM is a high-performance single-channel power ORing controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced device is engineered to enhance system reliability through seamless power source transitioning, making it an ideal solution for redundant power supply systems and high-availability applications.

Key Features

  • Operating Voltage Range: The MIC2589R-2YM operates over a wide input voltage range, making it suitable for various applications.
  • High-Side ORing FET Controller: The device acts as a controller for an external N-channel MOSFET, ensuring minimal voltage drop and efficient power routing.
  • Current Sensing and Reporting: It includes accurate current sensing capabilities for monitoring and reporting purposes, enhancing system diagnostics and management.
  • Fast Switching: The MIC2589R-2YM features fast switching performance, minimizing transition times between power sources and reducing system downtime.
  • Under-Voltage Lockout (UVLO): The integrated UVLO function protects the system by preventing operation when the input voltage falls below a predefined threshold.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, safeguarding the system from overheating.
  • Compact Package: The MIC2589R-2YM is available in a small footprint package, making it suitable for space-constrained applications.

Applications

The versatility of the MIC2589R-2YM allows it to be used in a variety of settings, including:

  • Redundant power supply systems
  • Server and telecom power systems
  • Industrial and medical equipment
  • Networking and storage systems
  • High-availability power architectures

Product Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC2589R-2YM is built to meet high industry standards, ensuring performance and durability for critical applications. Additionally, Microchip provides comprehensive technical support and documentation, making integration and deployment of the MIC2589R-2YM straightforward for designers and engineers.

With its robust feature set and Microchip's proven expertise, the MIC2589R-2YM stands out as a smart choice for managing power ORing in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4009 $64.0090
22+ $5.2520 $115.5440
35+ $5.0879 $178.0765
47+ $4.9238 $231.4186
61+ $4.7597 $290.3417
82+ $4.2673 $349.9186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,156 pieces
In Stock: 4,078 pieces Factory Stock: 4,078 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess