Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F3
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Platform Discovery
Utilized IC / Part STM32F3348
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
Other Names 497-14652
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283988-STM32F3348-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32F3348-DISCO CAD Model

Description

The STM32F3348-DISCO Discovery kit from STMicroelectronics is a feature-packed development tool designed to help you explore the capabilities of the STM32F3 series microcontrollers. This discovery kit is specifically tailored for the STM32F3348 microcontroller, which is part of STMicroelectronics' high-performance ARM Cortex-M4 32-bit microcontroller family, with a rich set of peripherals and features that make it ideal for a wide range of applications.

Key Features

  • STM32F3348 MCU: At the heart of the kit is the STM32F3348 microcontroller, which operates at a frequency of up to 72 MHz. It comes with 64 KB of Flash memory, 12 KB of SRAM, and an extensive range of enhanced I/Os and peripherals.
  • On-board ST-LINK/V2: The integrated ST-LINK/V2 debugger/programmer facilitates easy development, programming, and debugging, without the need for additional hardware.
  • Comprehensive Development Ecosystem: The STM32F3348-DISCO is supported by a wide range of development tools, including the STM32CubeMX initialization code generator and the extensive STM32CubeF3 firmware library.
  • Flexible Power Supply Options: The kit can be powered via USB or an external power supply, providing flexibility for various development scenarios.
  • User-friendly Design: The kit includes a user LED and a push-button, which can be used for quick testing and prototyping.

Connectivity and Expansion

With its Arduino Uno V3 connectivity support, the STM32F3348-DISCO Discovery kit offers the possibility to easily expand the functionality of the STM32F3348 MCU by connecting to a wide range of specialized shields and modules. This makes it an excellent choice for prototyping and experimenting with new ideas and applications.

Target Applications

The STM32F3348-DISCO is well-suited for a variety of applications, including industrial control, motor control, power management, and sensing applications. Its robust design and rich set of features make it an ideal platform for rapid development and testing of your next embedded project.

Whether you are a seasoned developer or just starting out, the STM32F3348-DISCO Discovery kit is a versatile and cost-effective solution to help bring your innovative ideas to life.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
ECAD model for C8051F124DK-B
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMPDC-MB89V480-ADPB
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
NXP / Nexperia
EVAL BOARD I.MX 8M MINI BT 5.1
Need more? Email Us
ECAD model for 8MMINILPD4-EVKB
Analog Devices Inc.
ADUCM3027/ADUCM3029 EVAL BRD / ADuCM3027, ADuCM3029 - ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADICUP3029
Microchip Technology
EVAL BOARD FOR SAM DA1 / SAMDA1J16A Microcontroller Evaluation Kit 0.032MHz CPU Win 7/Win XP
Need more? Email Us
ECAD model for ATSAMDA1-XPRO
Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
Texas Instruments
LAUNCHPAD TM4C129X EVAL BRD
Need more? Email Us
ECAD model for EK-TM4C1294XL
Analog Devices Inc.
EZ-KIT LITE ADSP-CM407F/CM408F / ADSP-CM407F, ADSP-CM408F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM408F-EZLITE

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5040 $73.0080
5+ $29.9522 $149.7610
7+ $29.0162 $203.1134
10+ $28.0802 $280.8020
12+ $27.1441 $325.7292
16+ $24.3361 $389.3776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention