EN
  • EN
  • DE

LT1133AISW#TRPBF

Part No LT1133AISW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 3DRV/5RCV RS232 5V 24-SOIC / Triple Transmitter Quint Receiver RS-232 24-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 780252-LT1133AISW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1133A
Introduction Date July 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1133AISW#TRPBF CAD Model

Description

The LT1133AISW#TRPBF is a high-performance, low-power, 5-driver/3-receiver RS232 transceiver from Linear Technology, a leading manufacturer in the design and production of high-performance analog integrated circuits. This advanced transceiver is designed to meet the stringent requirements of EIA/TIA-232-F standards and is suitable for a variety of communication applications.

Key Features

  • Interface Type: RS232
  • Number of Drivers/Receivers: 5/3
  • Supply Voltage: 3.0V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Data Rate: 120kbps
  • Power Consumption: Low power operation
  • ESD Protection: Enhanced electrostatic discharge protection
  • Package: 24-Lead SW (0.300", 7.62mm Width)
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Applications

The LT1133AISW#TRPBF is ideal for a range of applications that require reliable data transmission, including but not limited to:

  • Portable or Compact Devices
  • Data Communication Systems
  • Telecommunication Interfaces
  • Battery-Powered Systems
  • Industrial Control Systems

Product Advantages

The LT1133AISW#TRPBF transceiver offers several advantages that make it a superior choice for designers and engineers. Its low power consumption makes it suitable for battery-operated and portable devices without compromising performance. The integrated ESD protection ensures robustness and reliability in harsh environments, while the wide operating temperature range allows for use in industrial applications. The high data rate capability provides efficient communication for modern devices.

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT1133AISW#TRPBF is no exception. It is manufactured with the highest standards and undergoes rigorous testing to ensure it meets or exceeds industry specifications for performance and durability.

Ordering Information

The LT1133AISW#TRPBF is available in tape and reel packaging, making it suitable for automated assembly processes. For detailed ordering and shipping information, please consult the manufacturer's datasheet or contact their sales department.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess