Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Positive Fixed and Negative Fixed
Number of Outputs 2
Operating Supply Current 5.5mA
Voltage - Input 5 V ~ 35 V
Operating Temperature Range -40°C ~ 85°C
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1275737-UC2834Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2834
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2834Q CAD Model

Description

The UC2834Q, from the renowned semiconductor manufacturer Texas Instruments, is an advanced high-speed Pulse-Width Modulation (PWM) controller designed for a wide range of power conversion applications. This versatile component is particularly well-suited for switch-mode power supplies, offering precise control over power delivery and efficiency.

Key Features

  • High-Frequency Operation: The UC2834Q operates at a high frequency, which allows for smaller size and lower cost of external components, such as inductors and capacitors, leading to a more compact overall power supply design.
  • Programmable Duty Cycle: The device provides a programmable duty cycle, giving designers the flexibility to optimize their power system for various operating conditions.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring stable operation under fluctuating input conditions.
  • Protection Features: Several built-in protection features safeguard the power supply from a range of potential issues, including over-current, over-voltage, under-voltage, and thermal overload.

Applications

The UC2834Q is ideal for use in a variety of applications that require efficient power regulation, including:

  • Telecommunications equipment
  • Industrial power systems
  • DC-DC converters
  • AC-DC power supplies
  • Uninterruptible power supplies (UPS)

Technical Specifications

Parameter Value Operating Frequency Up to 500 kHz Input Voltage 10 to 40 V Output Current 1.5 A Temperature Range -40°C to 85°C

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The UC2834Q is no exception, with rigorous testing and quality control measures in place to ensure performance and durability in the most demanding conditions.

You May Also Be Interested in

ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5986
ECAD model for LV5990ML-TLM-H
ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.6572
ECAD model for FAN53612DUC205X
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Need more? Email Us
ECAD model for LV5876MXL-TLM-H
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $13.3860
ECAD model for LT3150CGN#TRPBF
National Semiconductor (TI)
ADJUSTABLE POSITIVE LDO REGULATO / Linear Regulator Controller IC Output
Need more? Email Us
ECAD model for LP38500SDE-ADJ
Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.3144
ECAD model for FAN48680UC08X
Rohm Semiconductor
IC REG LIN 1.5V 500MA 8HTSOP-J
Lowest to $2.1815
ECAD model for BD15IA5MEFJ-ME2
SANYO Semiconductor (U.S.A) Corporation
SINGLE CHANNEL GENERAL PURPOSE S / Linear Regulator Controller IC Output
Lowest to $1.7420
ECAD model for LA5660M-TE-L-E
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 250MA SNT6A
Lowest to $0.6097
ECAD model for S-1206B18-I6T2U

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention