The LT1111IS8#30405PBF is a versatile switching regulator from Linear Technology, designed to handle a wide array of power supply applications. This component is capable of step-up, step-down, and inverting operations, making it a flexible solution for designs that require an adjustable and stable output voltage from a variable input source.
Key Features:
- Wide Input Voltage Range: The LT1111 can operate from an input voltage range of 2V to 12V, accommodating a variety of power sources, including single-cell batteries.
- Adjustable Output Voltage: It offers an adjustable output voltage range from 1.25V up to the input voltage level, ensuring compatibility with a broad range of devices and applications.
- High Efficiency: With its high efficiency, the LT1111IS8#30405PBF is suitable for battery-powered applications, maximizing battery life and reducing heat generation.
- Low Quiescent Current: The device features a low quiescent current, which is essential for power conservation in standby and low-power modes.
- Versatile Packaging: The product is offered in an 8-pin SOIC package, which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: This component is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and adhering to modern environmental standards.
Applications:
The LT1111IS8#30405PBF is designed for use in a wide range of applications, including but not limited to:
- Portable Devices
- Automotive Supplies
- Industrial Power Supplies
- Battery-Powered Equipment
- Low-Power Handheld Instruments
This DC/DC converter from Linear Technology is a reliable choice for engineers and designers seeking a compact, efficient, and versatile power management solution. The LT1111IS8#30405PBF's combination of features and compliance with environmental standards makes it an excellent choice for a wide array of electronic products.