EN
  • EN
  • DE

W39V040APZ

Part No W39V040APZ
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Description High-performance, 4-Mbit serial flash memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409873-W39V040APZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W39V040APZ CAD Model

Description

The W39V040APZ is a 4M-bit (512KB) serial flash memory device from Winbond Electronics. It is a high-performance, low-power device that is ideal for a wide range of applications, including embedded systems, consumer electronics, and industrial control systems.

The W39V040APZ features a high-speed SPI interface that supports transfer rates of up to 104MHz. It also features a wide operating voltage range of 2.7V to 3.6V, making it suitable for a wide range of power-sensitive applications.

The W39V040APZ also features a number of other advanced features, including:

Deep power-down mode for ultra-low power consumption Write protection and encryption for data security Dual-quad mode for high-speed data transfers Extended temperature range for harsh environments The W39V040APZ is available in a variety of package options, including SOP8, TSOP8, and WSON8.

Applications

The W39V040APZ is a versatile serial flash memory device that can be used in a wide range of applications, including:

Embedded systems, such as industrial controllers, network routers, and medical devices Consumer electronics, such as smartphones, tablets, and wearables Industrial control systems, such as automation controllers and data logging devices Automotive electronics, such as infotainment systems and driver assistance systems Aerospace and defense electronics, such as flight recorders and navigation systems Features and Benefits

The W39V040APZ offers a number of features and benefits that make it ideal for a wide range of applications, including:

High performance: The W39V040APZ features a high-speed SPI interface that supports transfer rates of up to 104MHz. This makes it ideal for applications that require fast data transfers, such as embedded systems and consumer electronics. Low power consumption: The W39V040APZ features a number of low-power consumption features, such as a deep power-down mode and write protection. This makes it ideal for power-sensitive applications, such as mobile devices and industrial control systems. Wide operating voltage range: The W39V040APZ features a wide operating voltage range of 2.7V to 3.6V. This makes it suitable for a wide range of power supply voltages. Advanced features: The W39V040APZ also features a number of other advanced features, such as encryption and dual-quad mode. This makes it ideal for applications that require high levels of security or high-speed data transfers. Conclusion

The W39V040APZ is a high-performance, low-power serial flash memory device that is ideal for a wide range of applications, including embedded systems, consumer electronics, and industrial control systems. It offers a number of features and benefits that make it a good choice for a wide range of designs.

In addition to the above, here are some specific examples of how the W39V040APZ can be used in different applications:

In an embedded system, such as an industrial controller, the W39V040APZ can be used to store the controller's firmware and configuration data. This data is needed for the controller to operate properly. In a consumer electronics device, such as a smartphone, the W39V040APZ can be used to store the device's operating system, applications, and user data. This data is needed for the device to be useful to the user. In an industrial control system, such as an automation controller, the W39V040APZ can be used to store the controller's program code and data. This data is needed for the controller to automate the control process. In an automotive electronics device, such as an infotainment system, the W39V040APZ can be used to store the system's operating system, applications, and navigation maps. This data is needed for the system to be useful to the driver. In an aerospace and defense electronics device, such as a flight recorder, the W39V040APZ can be used to store flight data. This data is needed to investigate accidents and improve safety. The W39V040APZ is a versatile and powerful serial flash memory device that can be used in a wide range of applications. It is a good choice for designs that require high performance, low power consumption, and a wide range of features.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 253 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess