EN
  • EN
  • DE

LT1025ACN8#PBF

Part No LT1025ACN8#PBF
Manufacturer Linear Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMO COMPNSATR MICRPWR 8DIP / Sensor and Detector Interface 36V 0.08mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Thermocouple Conditioner
Input Type Voltage
Output Type Voltage
Operating Supply Current 150μA
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780147-LT1025ACN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1025
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1025ACN8#PBF CAD Model

Description

The LT1025ACN8#PBF is a versatile and highly reliable temperature sensor and compensator designed by Linear Technology, a brand of Analog Devices. This innovative component is engineered to provide precise temperature measurements and is particularly suitable for applications that require temperature compensation over a broad temperature range.

Key Features

  • Temperature Sensor: The device integrates a temperature-sensing diode, which operates over a wide temperature range, ensuring accurate temperature readings for various applications.
  • Voltage Output: It provides a linear voltage output that is directly proportional to the temperature, with a typical scale factor of 10mV/°C, making it easy to interface with analog-to-digital converters (ADCs) and microcontrollers.
  • Internal Compensation: The LT1025ACN8#PBF includes built-in compensation networks that significantly improve the accuracy of the temperature reading by correcting for the non-linearities of the sensing diode.
  • Wide Operating Range: It is designed to function optimally within a temperature range of -55°C to +125°C, accommodating the needs of most industrial and commercial temperature sensing applications.
  • Low Power Consumption: The device is optimized for low power operation, making it ideal for battery-powered and energy-sensitive systems.
  • Package: Housed in an 8-pin PDIP package, the LT1025ACN8#PBF is easy to integrate into existing designs and PCB layouts.

Applications

The LT1025ACN8#PBF is suitable for a wide range of applications, including:

  • Temperature monitoring and control systems
  • Industrial process control
  • Automotive temperature sensing
  • Data acquisition systems
  • Environmental monitoring equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1025ACN8#PBF meets the highest standards of reliability and performance. This product is designed for long-term stability and accuracy, making it a trusted choice for critical temperature monitoring and compensation tasks.

You May Also Be Interested in

Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3125 $52.6250
5+ $21.5897 $107.9485
8+ $20.9150 $167.3200
10+ $20.2404 $202.4040
13+ $19.5657 $254.3541
18+ $17.5417 $315.7506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess