EN
  • EN
  • DE

LTC4415EDHC#TRPBF

Part No LTC4415EDHC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Reel - TR
Type Source Selector Switch
Channel Type Type P
Internal Switch(s) Yes
Current - Output (Maximum) 4A
Operating Supply Current 44μA
Operating Supply Voltage 1.7 V ~ 5.5 V
Applications Battery Backup, High Current Switch
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 754466-LTC4415EDHC#TRPBF
Family Name LTC4415
Introduction Date October 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4415EDHC#TRPBF CAD Model

Description

LTC4415EDHC#TRPBF Dual Input PowerPath Controller

The LTC4415EDHC#TRPBF is a sophisticated dual input PowerPath controller from Linear Technology, designed to manage power distribution from two input power sources to a common output load. This high-performance component is ideal for systems that require a seamless transition between multiple power sources, ensuring a reliable and continuous supply of power to critical circuits.

The LTC4415EDHC#TRPBF operates with an input voltage range of 2.5V to 5.5V, making it suitable for a wide variety of applications, including portable devices, automotive systems, and industrial equipment. With its ability to automatically select the higher voltage source, the LTC4415 ensures that the most efficient power source is utilized, thereby optimizing system performance and extending battery life where applicable.

One of the key features of this PowerPath controller is its low loss PowerPath ideal diodes, which have an extremely low forward voltage drop. This characteristic minimizes power loss and heat generation, thus enhancing overall system efficiency. The LTC4415EDHC#TRPBF also offers a current limit of up to 4A per input, providing ample current for most medium-power applications.

The LTC4415EDHC#TRPBF is equipped with a range of protective features to ensure the safety and reliability of the power system. These include over-current protection, thermal protection, and reverse input protection. These safeguards help to prevent damage to the controller and the downstream load in the event of abnormal operating conditions.

Designed for easy integration into a wide range of systems, the LTC4415EDHC#TRPBF is available in a compact 16-lead DFN package with a temperature range of -40°C to +125°C. This temperature range ensures that the controller can operate reliably in harsh environments, making it suitable for automotive and industrial applications where temperature extremes are common.

Overall, the LTC4415EDHC#TRPBF from Linear Technology is a robust and efficient solution for managing dual-input power supplies. Its advanced features and protective mechanisms make it an ideal choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8250 $51.3000
10+ $10.5231 $105.2310
15+ $10.1943 $152.9145
21+ $9.8654 $207.1734
27+ $9.5366 $257.4882
36+ $8.5500 $307.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess