EN
  • EN
  • DE

LT1021CCH-5

Part No LT1021CCH-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204800-LT1021CCH-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1021CCH-5 CAD Model

Description

Product Overview: LT1021CCH-5

The LT1021CCH-5 is a precision voltage reference component manufactured by Linear Technology, a brand renowned for its high-quality and reliable power management solutions. This device is engineered to offer a stable and precise reference voltage, making it an essential component in various electronic applications where accuracy is paramount.

Key Features

  • Precision Voltage: The LT1021CCH-5 provides a fixed 5V output with a high degree of accuracy and stability, ensuring consistent performance for critical applications.
  • Low Temperature Coefficient: This voltage reference boasts an impressive low temperature coefficient, minimizing voltage variations over a wide temperature range and enhancing system reliability.
  • Long-Term Stability: Designed for applications requiring long-term stability, the LT1021CCH-5 demonstrates minimal drift over time, which is crucial for precision instruments and measurement systems.
  • Low Noise: The device exhibits low output noise, making it suitable for sensitive electronic circuits where noise can significantly impact performance.
  • High Output Current: It is capable of sourcing or sinking high output current, offering flexibility in a variety of design configurations and load conditions.

Applications

The LT1021CCH-5 is versatile and can be utilized in a wide array of applications, including:

  • Digital-to-Analog Converters (DACs)
  • Analog-to-Digital Converters (ADCs)
  • Precision Power Supplies
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Portable Instrumentation

Package and Quality Assurance

The product is offered in a robust metal can (H package) that provides excellent thermal and environmental protection, ensuring the device's longevity and consistent performance even under harsh conditions. Linear Technology is committed to the highest standards of quality, and the LT1021CCH-5 is no exception, undergoing rigorous testing to guarantee its precision and reliability.

Whether you're designing a sophisticated measurement system or seeking to enhance the performance of your power supply designs, the LT1021CCH-5 from Linear Technology stands as a top-tier choice for a stable and accurate voltage reference solution.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2564 $72.5128
4+ $29.7489 $118.9956
7+ $28.8193 $201.7351
9+ $27.8896 $251.0064
11+ $26.9599 $296.5589
15+ $24.1709 $362.5635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess