EN
  • EN
  • DE

MAX6163AESA+

Part No MAX6163AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 5mA
Tolerance ±0.07%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Noise - 10Hz to 10kHz 40μVrms
Voltage - Input 3.2 V ~ 12.6 V
Operating Supply Current 120μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786636-MAX6163AESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6163
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6163AESA+ CAD Model

Description

Maxim Integrated MAX6163AESA+ Voltage Reference

The MAX6163AESA+ from Maxim Integrated is a high-precision, low-dropout, micropower voltage reference IC. This compact component is designed for a wide array of applications ranging from data conversion to power management and is particularly suitable for battery-powered devices due to its low power consumption.

The MAX6163AESA+ offers a fixed output voltage of 3.0V with an impressive initial accuracy of ±0.2%. It features a low dropout voltage, which allows it to maintain accurate output even with minimal difference between the input voltage and the output voltage. This characteristic is especially beneficial in systems where the supply voltage may vary or drop close to the output voltage.

With a low temperature coefficient of 75ppm/°C (max), the MAX6163AESA+ ensures stable performance across a wide temperature range, making it reliable for use in both commercial and industrial environments. The device also boasts a low output noise of 30µV RMS (10Hz to 100kHz), which is critical for sensitive analog circuits and precision data converters that demand a clean reference voltage.

The MAX6163AESA+ operates from a supply voltage range of +2.7V to +12.6V and consumes a minimal quiescent current, typically 160µA, which helps in extending battery life in portable applications. The device's load-regulation specifications are also noteworthy, ensuring minimal variation in output voltage with changes in load current.

Enclosed in an 8-pin NSOIC package, the MAX6163AESA+ is designed for surface-mount technology (SMT), allowing for efficient assembly and a compact footprint on printed circuit boards (PCBs). Its robust design includes short-circuit protection and thermal shutdown features, which contribute to the overall durability and reliability of the component.

In summary, the MAX6163AESA+ from Maxim Integrated is an ideal choice for designers looking for a stable, precise, and energy-efficient voltage reference. Its combination of accuracy, low power consumption, and small form factor makes it an excellent choice for portable devices, precision instruments, and any application where voltage integrity is paramount.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5213 $50.4260
49+ $2.0688 $101.3712
75+ $2.0042 $150.3150
104+ $1.9395 $201.7080
134+ $1.8749 $251.2366
179+ $1.6809 $300.8811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess