EN
  • EN
  • DE

MPC536CZP40

Part No MPC536CZP40
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 388PBGA / PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC5xx
Package Tray
Product Status Obsolete
Core Processor PowerPC
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 56
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 2.7V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 388-BBGA
Supplier Device Package 388-PBGA (27x27)
Base Product Number MPC536
Standard Package 40
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345844-MPC536CZP40
Ultra Librarian 3D Model Ultra Librarian MPC536CZP40 CAD Model

Description

The NXP MPC536CZP40 is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This microcontroller is part of NXP's MPC5xxx family, which is renowned for its advanced features, including high-speed processing capabilities, robust I/O options, and a suite of peripherals that enhance performance and functionality.

At the heart of the MPC536CZP40 is a 32-bit Power Architecture® core that operates at a frequency of up to 40 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks with ease. The device is built on NXP's proven technology, ensuring reliability and durability in challenging environments.

The microcontroller offers a rich set of features, including integrated memory options. It comes with a substantial amount of flash memory and RAM, which facilitates advanced applications and software development. The flash memory is designed for quick access and high endurance, making it ideal for frequently updated applications.

In terms of connectivity, the MPC536CZP40 includes multiple communication interfaces such as CAN, LIN, and SPI, allowing for seamless integration into existing systems and easy communication with other devices. These interfaces are essential for modern control systems that require reliable data exchange and networking capabilities.

Safety and security features are paramount in automotive and industrial applications, and the MPC536CZP40 does not disappoint. It incorporates mechanisms to detect and respond to errors, ensuring system integrity and preventing data corruption. Additionally, the microcontroller's security features help to protect against unauthorized access and tampering, safeguarding sensitive information.

The package of the NXP MPC536CZP40 is designed to be user-friendly, with a layout that simplifies board design and helps reduce system costs. It is also engineered to be power-efficient, which is critical for battery-powered and energy-conscious applications.

Overall, the NXP MPC536CZP40 is a versatile and powerful microcontroller that offers a balance of performance, features, and reliability, making it an excellent choice for designers and engineers looking to push the boundaries of automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess