Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Current - Output 3A
Voltage - Input 2.5V ~ 18V
Regulator Topology Buck
Frequency - Switching 900kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S10
Base Product Number STEVAL
Other Names 497-11283,STEVALISA044V6
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284310-STEVAL-ISA044V6
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA044V6 CAD Model

Description

STEVAL-ISA044V6 - STMicroelectronics Product Overview

The STEVAL-ISA044V6 is a highly efficient and compact power management product designed by STMicroelectronics, one of the leading companies in the semiconductor industry. This product is a demonstration board based on the L7987L, a robust and versatile step-down switching regulator capable of delivering up to 3 A of continuous current to the load.

The board operates over a wide input voltage range from 4.5 V to 61 V, making it suitable for a variety of applications, including industrial control systems, home appliances, and automotive electronics. With its high switching frequency, which can be adjusted up to 1 MHz, the STEVAL-ISA044V6 allows for the use of small-sized external components, thus reducing the overall footprint and BOM costs.

One of the key features of this product is its excellent thermal performance, which is achieved through an enhanced power package that ensures efficient heat dissipation. This feature allows the STEVAL-ISA044V6 to maintain optimal performance even under high power operation or in environments with limited airflow.

The board comes with several protection features, such as overcurrent protection, thermal shutdown, and overvoltage protection, ensuring the longevity and reliability of both the board and the end application. Additionally, the STEVAL-ISA044V6 includes soft-start and enable functions that provide designers with control over the power-up sequence of their systems.

For designers and engineers looking to quickly prototype or integrate a power supply solution into their projects, the STEVAL-ISA044V6 offers an excellent platform due to its flexibility and ease of use. The board is fully assembled and tested, which allows for immediate evaluation and speeds up the development process.

STMicroelectronics provides comprehensive technical documentation for the STEVAL-ISA044V6, including datasheets, application notes, and design guidelines, enabling designers to fully understand and leverage the capabilities of the L7987L regulator for their specific applications.

In summary, the STEVAL-ISA044V6 is a testament to STMicroelectronics' commitment to providing innovative and high-quality power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR CSD86350Q5D / High Frequency Synchronous Power Kit
Need more? Email Us
ECAD model for CSD86350Q5DEVM-604
Intersil
EVAL BOARD FOR ISL91110IIAZ
Need more? Email Us
ECAD model for ISL91110IIA-EVZ
Texas Instruments
BOARD EVALUATION FOR LM20146MH / LM20146 DC to DC Converter and Switching Regulator Chip 0.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM20146MHEVAL
STMicroelectronics
BOARD EVALUATION FOR L5947 / Power Management IC Development Tools EVAL BOARD L5947
Lowest to $31.3335
ECAD model for EVAL5947
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3820A
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420Y DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YSQEVAL/NOPB
Intersil
EVALUATION BOARD ISL6522 / Board for BUCK AND SYNCHRONOUS RECTIFIER PULSE-WIDTH MODULATOR CONTROLLER
Lowest to $178.2743
ECAD model for ISL6522EVAL1
STMicroelectronics
BOARD DEMO 2A SW L7985A 8HSOP / L7985A DC to DC Converter and Switching Regulator Chip 0.6VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA098V1
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention