Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC Converter
Outputs and Type 1, Isolated
Voltage - Output 52.5V
Output Current 700mA
Voltage - Input 10 V ~ 15 V
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3748
Win Source Part Number 781243-DC1860B
Popularity Medium
Supply and Demand Status Balance
Family Name DC1860B
Introduction Date October 20, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1860B CAD Model

Description

Linear Technology's DC1860B Demonstration Board

The DC1860B demonstration board is a high-performance solution from Linear Technology, designed to showcase the robust capabilities of their LTC®3335 Nanopower Buck-Boost DC/DC with Integrated Coulomb Counter. This cutting-edge board is engineered for ultra-low power applications, making it an ideal choice for battery-operated devices where power efficiency and monitoring are critical.

Key Features of the DC1860B

  • Integrated Coulomb Counter: The LTC3335, at the heart of the DC1860B, features a precision coulomb counter that provides accurate battery charge consumption monitoring, which is essential for power management and extending battery life in portable devices.
  • Buck-Boost DC/DC Converter: The board supports a wide input voltage range from 1.8V to 5.5V, enabling it to operate with multiple battery chemistries and configurations. Its buck-boost capability ensures a stable output voltage even when the input voltage crosses over the output voltage level.
  • Ultra-Low Quiescent Current: With a quiescent current of only 680nA, the DC1860B sets a new standard for power conservation, significantly reducing the drain on batteries during standby and prolonging the operational life of the device.
  • Programmable Average Input Current Limit: Users can set an average input current limit from 10µA to 250µA in 10µA increments, which is particularly useful for energy harvesting applications or when input power is limited.
  • Versatile Output Voltage: The demonstration board provides a selectable output voltage from 1.8V to 5V, catering to a range of low-power electronics and microcontrollers.

Applications

The DC1860B is adept for a variety of applications that require efficient power usage and precise energy monitoring. It is particularly well-suited for:

  • Energy harvesting systems
  • Wireless sensors
  • Battery-powered devices
  • Remote monitoring
  • Portable medical devices

Whether you are developing a new product or improving an existing one, the DC1860B demonstration board provides a reliable platform for testing and validating the performance of the LTC3335 in real-world conditions. Its combination of low power consumption, flexible power management, and precise energy monitoring capabilities make it an invaluable tool for engineers focused on creating innovative, energy-efficient solutions.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
STMicroelectronics
BOARD DEMO VIPER26HN / VIPER26HN AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA111V1
Texas Instruments
EVAL MOD FOR UCC3585 / UCC3585 EVALUATION MODULE
Need more? Email Us
ECAD model for UCC3585EVM-014
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
STMicroelectronics
BOARD EVAL FOR VIPER17L / VIPer17 AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVALVIPER17L-7W
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention