Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr XP Power
Series JCA (10W)
Package Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 9V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 420mA, 420mA
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 100°C
Efficiency 84%
Mounting Type Through Hole
Package / Case 24-DIP Module, 8 Leads
Size / Dimension 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
Standard Number 62368-1
Base Product Number JCA1005
Standard Package 16
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1341199-JCA1005D02
Ultra Librarian 3D Model Ultra Librarian JCA1005D02 CAD Model

Description

The XP Power JCA1005D02 is a 10W isolated module used in board mount DC DC converters.

  • Manufacturer: XP Power
  • Power: 10W
  • Type: Isolated Module, Board Mount DC DC Converter
  • Package: Tube
  • Size: 1.00 inches L x 0.80 inches W x 0.39 inches H (25.4mm x 20.3mm x 10.0mm)
  • Application: ITE (Commercial)
  • Voltage Isolation: 1.5 kV
  • Number of Outputs: 2
  • Power Output: 10W
  • Voltage Input: 4.5V to 9V
  • Voltage Output 1: 12V
  • Voltage Output 2: -12V
  • Features: OCP, OVP, SCP, UVLO
  • Mounting Type: Through Hole
  • Temperature Range: -40°C ~ 100°C

You May Also Be Interested in

Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin DIP Module
Lowest to $10.2065
ECAD model for CME0505DC
GE Critical Power
CONVERTER DC/DC 2.5V 50W OUT T/H
Need more? Email Us
ECAD model for QW020A0G1
Bel Power Solutions
DC/DC CONVERTER 12V 420W
Need more? Email Us
ECAD model for QME48T35120-NJB0G
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Recom Power
0.5W DC/DC-CONVERTER ECONOLINE
Lowest to $13.5757
ECAD model for R0.5S-0505
XP Power
DC/DC CONVERTER 12V 10W / Module DC-DC 12VIN 1-OUT 12V 0.833A 10W 7-Pin DIP Module
Lowest to $41.2089
ECAD model for JCJ1012S12
Bel Power Solutions
DC/DC CONVERT 5V 25A
Need more? Email Us
ECAD model for QHS25ZG-NT
ABB Embedded Power
DC DC CONVERTER 2.5V 88W
Need more? Email Us
ECAD model for QRW035A0G41
Bel Power Solutions
DC DC CONVERTER 2.5V 100W
Need more? Email Us
ECAD model for QHS40ZD-NT

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention