STMicroelectronics LM339EPT Quad Differential Comparator
The LM339EPT is a high-performance quad differential comparator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This precision device is engineered to provide a significant boost in the accuracy and speed of voltage level detection and comparison across a wide array of applications.
Constructed with advanced processing techniques, the LM339EPT offers four independent voltage comparators that are capable of operating over a wide voltage range. Each comparator has been designed to directly interface with TTL, MOS, and CMOS logic systems, making this component highly versatile for integration into various electronic circuits.
The device is characterized by its low input bias current, which minimizes the impact on the circuits being monitored, and its low input offset voltage that ensures accurate comparisons. This accuracy is particularly important in critical applications where precision is paramount, such as control systems, alarm circuits, and voltage level monitors.
One of the key features of the LM339EPT is its wide single or dual supply voltage range from 2V to 36V for single supply or ±1V to ±18V for dual supply operations. This flexibility allows the component to be used in environments with varying power supply conditions without sacrificing performance. Additionally, the LM339EPT has an open collector output stage, providing the ability to connect outputs from multiple devices in parallel for increased versatility.
STMicroelectronics packages the LM339EPT in a TSSOP-14 package, which is not only space-efficient but also suitable for automated assembly processes, thus facilitating high-volume production. The device operates over an extended industrial temperature range, ensuring reliability and stability in harsh conditions.
Overall, the LM339EPT is a robust and reliable choice for designers and engineers looking to implement an effective voltage comparison solution in their systems. With its precision, versatility, and STMicroelectronics' commitment to quality, it stands as a valuable component in the electronics industry.
For detailed specifications, application notes, and further information, it's recommended to consult the official datasheet and product resources provided by STMicroelectronics.