EN
  • EN
  • DE

LM25017MR-EVM

Part No LM25017MR-EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM25017
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 10V
Current - Output 650mA
Voltage - Input 12.5V ~ 48V
Regulator Topology Buck
Frequency - Switching 480kHz
Contents Board(s)
Utilized IC / Part LM25017
Ultra Librarian 3D Model Ultra Librarian LM25017MR-EVM CAD Model

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess