Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.5V
Output Current 30A
Voltage - Input 7 V ~ 24 V
Regulator Topology Buck
Frequency - Switching 310kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3709
Win Source Part Number 783575-DC793A
Popularity Medium
Supply and Demand Status Balance
Family Name DC793A
Introduction Date May 21, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC793A CAD Model

Description

The DC793A from Linear Technology is a high-precision data conversion solution designed for demanding applications that require accurate and fast analog-to-digital conversion. This product is an evaluation board that enables designers to thoroughly test and assess the capabilities of the featured data converter in a real-world application scenario.

Key Features

  • High-Speed ADC: The DC793A is equipped with a high-speed analog-to-digital converter that ensures rapid data processing, making it ideal for applications such as medical imaging, high-speed instrumentation, and communication systems.
  • Precision Performance: With its exceptional accuracy and low noise levels, this product delivers reliable performance that meets the needs of precision-critical applications.
  • Flexible Input Ranges: The board supports a variety of input ranges, providing the flexibility needed to handle a wide range of signal levels.
  • Easy Integration: Designed with ease of use in mind, the DC793A can be easily integrated into existing systems, allowing for quick evaluation and implementation.

Technical Specifications

  • ADC Resolution: Specified in the datasheet for the particular ADC used
  • Sampling Rate: Maximum sampling rate as per the ADC's specification
  • Input Voltage Range: Configurable based on application needs
  • Power Supply: Requirements as per the ADC's specification

Applications

The versatility of the DC793A makes it suitable for a broad range of applications, including:

  • Telecommunications
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Automation

Linear Technology's DC793A evaluation board is an excellent choice for engineers and designers looking to push the boundaries of data conversion accuracy and speed. Its robust feature set and high-quality design ensure that it will meet the needs of the most performance-demanding applications.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR AP62301
Need more? Email Us
ECAD model for AP62301WU-EVM
Texas Instruments
EVAL BOARD FOR TLVM13630
Need more? Email Us
ECAD model for TLVM13630EVM
Texas Instruments
Need more? Email Us
ECAD model for LM5175EVM-HD
Texas Instruments
Need more? Email Us
ECAD model for LM5160DNTFBKEVM
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Rohm Semiconductor
Need more? Email Us
ECAD model for BD9G101G-EVK-101
Texas Instruments
Need more? Email Us
ECAD model for LM3673TL-1.5EV
Texas Instruments
Need more? Email Us
ECAD model for LM5088MH-2EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LMR10510
Need more? Email Us
ECAD model for LMR10510YSDDEMO/NOPB

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention