EN
  • EN
  • DE

LM3671MF-1.8EV

Part No LM3671MF-1.8EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 1.8V
Current - Output 600mA
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 2MHz
Contents Board(s)
Utilized IC / Part LM3671
Ultra Librarian 3D Model Ultra Librarian LM3671MF-1.8EV CAD Model

Description

EVAL BOARD FOR LM3671

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess