Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 1A
Voltage - Input 6 V ~ 60 V
Regulator Topology Buck
Frequency - Switching 200kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1766
Win Source Part Number 780646-DC326C
Popularity Medium
Supply and Demand Status Limited
Family Name DC326C
Introduction Date June 06, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC326C CAD Model

Description

Linear Technology's DC326C: A Pinnacle of Precision and Efficiency

The DC326C from Linear Technology stands as a testament to the company's commitment to delivering high-performance power management solutions. Designed for a wide range of applications, the DC326C is an integrated circuit that offers exceptional efficiency and precision, making it an ideal choice for engineers and professionals in the field of electronics.

Key Features:

  • High Efficiency: The DC326C boasts an impressive efficiency rate, minimizing energy loss and ensuring optimal performance in power-sensitive applications.
  • Low Noise Operation: Engineered to operate with minimal noise, this product is perfect for applications where signal integrity is critical.
  • Versatile Voltage Range: Accommodating a wide voltage range, the DC326C is flexible and can be used in various configurations and systems.
  • Thermal Management: With advanced thermal management features, the DC326C maintains stability and performance even under high temperature conditions.
  • Compact Design: The small footprint of the DC326C allows for integration into space-constrained applications without compromising on power or efficiency.

Applications:

The versatility of the DC326C makes it suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications
  • Data acquisition systems
  • Portable devices
  • Medical equipment
  • Industrial controls

Reliability and Support:

Linear Technology ensures that each DC326C unit is rigorously tested to meet the highest standards of reliability and performance. Furthermore, customers can access comprehensive technical support, including detailed datasheets, application notes, and design resources, to streamline the integration process and optimize the use of the DC326C in their projects.

Conclusion:

In conclusion, the DC326C from Linear Technology is a superior choice for professionals seeking a reliable, efficient, and precise power management solution. Its combination of advanced features and robust support makes it an invaluable component in the design and execution of sophisticated electronic systems.

You May Also Be Interested in

CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Rohm Semiconductor
EVAL BOARD FOR BD9876
Need more? Email Us
ECAD model for BD9876EFJ_EVK
Texas Instruments
Need more? Email Us
ECAD model for LM2831YMF EVAL
Texas Instruments
Need more? Email Us
ECAD model for LM5175EVM-HD
Texas Instruments
EVAL BOARD FOR LMR10510
Need more? Email Us
ECAD model for LMR10510YSDDEMO/NOPB
Texas Instruments
Lowest to $0.7924
ECAD model for LM25011MY-EVAL/NOPB
Microsemi Corporation
EVAL BOARD FOR PD70101
Need more? Email Us
ECAD model for PD70101EVB13GFASTS
Rohm Semiconductor
Need more? Email Us
ECAD model for BD9G101G-EVK-101
Texas Instruments
Need more? Email Us
ECAD model for LM5088MH-2EVAL/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention