Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1.2A
Voltage - Input 4.5 V ~ 36 V
Regulator Topology Buck
Frequency - Switching 750kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3493
Win Source Part Number 781062-DC897A
Popularity Medium
Supply and Demand Status Limited
Family Name DC897A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC897A CAD Model

Description

The DC897A from Linear Technology is a highly efficient, monolithic synchronous buck converter designed for a wide range of applications. This product stands out with its ability to deliver high power and excellent thermal performance in a compact package, making it an ideal solution for space-constrained environments.

Key Features

  • Versatile Input Voltage Range: The DC897A operates over a broad input voltage range, accommodating various sources from batteries to bus voltages, providing flexibility in design.
  • Adjustable Output Voltage: It offers an adjustable output voltage that allows designers to tailor the output to match specific requirements, ensuring compatibility with a diverse array of devices and systems.
  • High Efficiency: With its synchronous rectification and advanced switching topology, the DC897A achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Robust Thermal Management: The product is designed with thermal management in mind, featuring an exposed pad for enhanced heat dissipation and operation at higher ambient temperatures without compromising performance.
  • Integrated Protection Features: It includes under-voltage lockout, over-temperature shutdown, and over-current protection, safeguarding both the converter and the downstream components from potential damage.

Applications

The DC897A is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking gear and servers
  • Industrial systems
  • Portable and battery-powered devices
  • Automotive electronics

Design Support

Linear Technology provides comprehensive design support for the DC897A, including detailed datasheets, application notes, and a suite of design and simulation tools. This ensures that engineers can optimize their designs for the best performance and reliability with the DC897A.

Conclusion

With its robust feature set, the DC897A from Linear Technology is a versatile and powerful solution for a multitude of DC/DC conversion needs. Its high efficiency, adjustable output, and integrated protection features make it a reliable and flexible choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for LM5160DNTFBKEVM
Texas Instruments
Need more? Email Us
ECAD model for LM5161PWPFBKEVM
Diodes Incorporated
EVAL BOARD FOR AP62301
Need more? Email Us
ECAD model for AP62301WU-EVM
Rohm Semiconductor
EVAL BOARD FOR BD9611
Need more? Email Us
ECAD model for BD9611MUV-EVK-001
Texas Instruments
EVAL BOARD FOR LMR10510
Need more? Email Us
ECAD model for LMR10510YSDDEMO/NOPB
Texas Instruments
Need more? Email Us
ECAD model for LM5175EVM-HD
Rohm Semiconductor
Need more? Email Us
ECAD model for BD9G101G-EVK-101
Diodes Incorporated
EVAL BOARD FOR AP64060
Need more? Email Us
ECAD model for AP64060WU-EVM
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention