EN
  • EN
  • DE

LENOVO 2130R6X - IBM UPS1500THV - 1050W, Not Rackable

Part No LENOVO 2130R6X - IBM UPS1500THV - 1050W, Not Rackable
Manufacturer Lenovo
Catalog Ups
Description IBM UPS 1500T HV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1433467-LENOVO 2130R6X - IBM UPS1500THV - 1050W, Not Rackable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2130R6X - IBM UPS1500THV - 1050W, Not Rackable CAD Model

Description

The LENOVO 2130R6X is an Uninterruptible Power Supply (UPS) unit crafted to offer enhanced power protection for medium-sized office environments, network closets, and small server rooms. This IBM-branded UPS provides a power capacity of 1500VA/1050W, making it an ideal solution for supporting a variety of critical electronic devices during power disturbances, ensuring continuity of operations. The designation 'THV' refers to its Tower High Voltage configuration, which signifies its design for vertical deployment in high voltage settings and its non-rackable nature, offering flexibility for placement in various environments. This model is distinguished by its comprehensive power protection against outages, voltage fluctuations, and surges, coupled with advanced battery management technology that not only prolongs battery life but also optimizes performance for reliability. Moreover, this UPS features user-friendly interfaces for easy configuration and monitoring, along with communication ports that facilitate remote management. By delivering robust and reliable power backup, the LENOVO 2130R6X ensures continuous operation and protection for valuable IT and electronic resources in demanding environments.

You May Also Be Interested in

HP
HP R/T3000 G4 High Voltage UPS
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
Lenovo
UPSW/OBAT
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
IBM
REDUNDANT AC POWER
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess