EN
  • EN
  • DE

LENOVO 24195KX - IBM UPS 5000HV uninterruptible power supply

Part No LENOVO 24195KX - IBM UPS 5000HV uninterruptible power supply
Manufacturer Lenovo
Catalog Ups
Description IBM UPS5000 HV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1433477-LENOVO 24195KX - IBM UPS 5000HV uninterruptible power supply
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 24195KX - IBM UPS 5000HV uninterruptible power supply CAD Model

Description

The LENOVO 24195KX signifies a robust solution for maintaining critical systems operational during power disruptions. This IBM UPS 5000HV model is an uninterruptible power supply designed to offer high voltage (HV) protection for enterprise-level networks, data centers, and other sensitive equipment. With a power capacity of 5000VA/4500W, it is engineered to support a wide array of high-demand devices, providing a stable power output even in the face of electrical inconsistencies. Featuring advanced battery management technologies, it ensures optimal battery performance and longevity, alongside configurable alarm settings and power management software for enhanced operational efficiency. Its rack/tower convertible design allows for flexible installation in diverse IT environments. The LENOVO 24195KX is an essential asset for businesses requiring dependable power backup solutions to safeguard their critical operations and data against power-related disruptions.

You May Also Be Interested in

Lenovo
IBM UPS 1500T HV
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
Lenovo
IBM UPS 10000XHV - Rack
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
EMC
EMC 1100W SPS for XtremIO
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess