EN
  • EN
  • DE

EMC 078-000-122-01 - EMC 1100W SPS for XtremIO with new batteries

Part No EMC 078-000-122-01 - EMC 1100W SPS for XtremIO with new batteries
Manufacturer EMC
Catalog Ups
Description EMC 1100W SPS for XtremIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401143-EMC 078-000-122-01 - EMC 1100W SPS for XtremIO with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-122-01 - EMC 1100W SPS for XtremIO with new batteries CAD Model

Description

The EMC 078-000-122-01 stands as a pivotal safeguard for the XtremIO storage systems, delivering a 1100W Standby Power Supply (SPS) equipped with new batteries. This SPS model is specifically crafted to support the demanding power requirements of XtremIO infrastructures, ensuring system reliability and availability even during power disruptions. The integration of new batteries not only prolongs the service life of the SPS but also assures operators of consistent performance and power backup efficiency. With a power capacity of 1100W, it is more than capable of maintaining the critical operations of XtremIO systems, helping to mitigate risks related to data loss and system downtime. The product is engineered for compatibility, ensuring a seamless fit with the XtremIO storage systems, and offers an easy installation process that minimizes operational interruptions. The EMC 078-000-122-01 embodies a crucial investment for data centers and businesses relying on XtremIO technology, promising enhanced data protection through reliable power backup solutions.

You May Also Be Interested in

IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us
IBM
REDUNDANT AC POWER
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess