EN
  • EN
  • DE

EMC 100-809-016 - EMC SPS 1200W with new batteries

Part No EMC 100-809-016 - EMC SPS 1200W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 1200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401128-EMC 100-809-016 - EMC SPS 1200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-809-016 - EMC SPS 1200W with new batteries CAD Model

Description

The EMC 100-809-016 SPS 1200W with new batteries is designed to provide a reliable, efficient power backup solution, ensuring that key systems remain online during outages. With a 1200 watt power output, this SPS unit is well-suited to support a range of EMC storage systems and networking equipment, safeguarding against data loss and downtime. The inclusion of new, high-quality batteries guarantees long-lasting performance and reliability, offering peace of mind to IT administrators and business leaders alike. Its compact design allows for flexible installation options, while the advanced battery management system ensures optimal performance and extends the life of the unit. The EMC 100-809-016 SPS is an investment in operational continuity, delivering power protection with the quality and dependability synonymous with EMC products.

You May Also Be Interested in

Lenovo
IBM UPS 1500T HV
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess